Yageo USA Chip Resistor - Surface Mount - RT0603BRD076K2L RT0603BRD076K2L

Description
Manufacturer: Yageo Win Source Part Number: 1092831-RT0603BRD076 K2L Packaging: Reel - TR Features: Moisture Resistant Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 6.2k Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Yageo Win Source Part Number: 1092831-RT0603BRD076 K2L Packaging: Reel - TR Features: Moisture Resistant Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 6.2k Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0603BRD076K2L - 1092831-RT0603BRD076K2L - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RT0603BRD076K2L
1092831-RT0603BRD076K2L
Chip Resistor - Surface Mount - RT0603BRD076K2L 1092831-RT0603BRD076K2L
Manufacturer: Yageo Win Source Part Number: 1092831-RT0603BRD076 K2L Packaging: Reel - TR Features: Moisture Resistant Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 6.2k Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices Quantity per package: 5k pcs

Manufacturer: Yageo
Win Source Part Number: 1092831-RT0603BRD076K2L
Packaging: Reel - TR
Features: Moisture Resistant
Height - Seated (Max): 0.022" (0.55mm)
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.1W, 1/10W
Resistance (Ohms): 6.2k
Composition: Thin Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Quantity per package: 5k pcs

Buy Now Datasheet
RES 6.20K OHM 1/10W .1% SMD 0603 - RT0603BRD076K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.20K OHM 1/10W .1% SMD 0603
RT0603BRD076K2L
RES 6.20K OHM 1/10W .1% SMD 0603 RT0603BRD076K2L
RES 6.20Kohm 1/10W .1% SMD 0603

RES 6.20Kohm 1/10W .1% SMD 0603

Supplier's Site
SMD 0.1W 6200ohm 75V Resistor - 52-RT0603BRD076K2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 6200ohm 75V Resistor
52-RT0603BRD076K2L
SMD 0.1W 6200ohm 75V Resistor 52-RT0603BRD076K2L
Fixed Resistor, Thin Film, 0.1W, 6200ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603BRD076K2L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 6200ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 6200ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD076K2L can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.1W, 6200ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603BRD076K2L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 6200ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 6200ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD076K2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - YAG1720TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1720TR-ND
Chip Resistor - Surface Mount YAG1720TR-ND
6.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

6.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1720CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1720CT-ND
Chip Resistor - Surface Mount YAG1720CT-ND
6.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

6.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1720DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1720DKR-ND
Chip Resistor - Surface Mount YAG1720DKR-ND
6.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

6.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603BRD076K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD076K2L
Chip Resistor - Surface Mount RT0603BRD076K2L
RES SMD 6.2K OHM 0.1% 1/10W 0603

RES SMD 6.2K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Thin Film Resistors 1/10W 6.2K ohm .1% 25ppm - 898-RT0603BRD076K2L - Utmel Electronic Limited
Hong Kong, China
Thin Film Resistors 1/10W 6.2K ohm .1% 25ppm
898-RT0603BRD076K2L
Thin Film Resistors 1/10W 6.2K ohm .1% 25ppm 898-RT0603BRD076K2L
Thin Film Resistors 1/10W 6.2K ohm .1% 25ppm

Thin Film Resistors 1/10W 6.2K ohm .1% 25ppm

Supplier's Site
Res, 6K2, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8946 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K2, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8946
Res, 6K2, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8946
RES, 6K2, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 6K2, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 6K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6571 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6571
Res, 6K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6571
RES, 6K2, 0.1%, 0.1W, THIN FILM, 0603; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 6K2, 0.1%, 0.1W, THIN FILM, 0603; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 1092831-RT0603BRD076K2L RT0603BRD076K2L 52-RT0603BRD076K2L YAG1720TR-ND RT0603BRD076K2L 898-RT0603BRD076K2L 82AH8946 59AK6571
Product Name Chip Resistor - Surface Mount - RT0603BRD076K2L RES 6.20K OHM 1/10W .1% SMD 0603 SMD 0.1W 6200ohm 75V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thin Film Resistors 1/10W 6.2K ohm .1% 25ppm Res, 6K2, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo Res, 6K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Category / Application Automotive General Use Precision Resistor
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Resistance Range 6200 ohms 6200 ohms 6200 ohms 6200 ohms 6200 ohms 6200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176091-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
3 suppliers
Through Hole Resistors - 4756375 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details