Yageo USA YageoThin Film Resistors - SMD 1/10W 69.8K ohm .1% 25ppm RT0603BRD0769K8L

Description
YageoThin Film Resistors - SMD 1/10W 69.8Kohm .1% 25ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/10W 69.8Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/10W 69.8K ohm .1% 25ppm - RT0603BRD0769K8L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/10W 69.8K ohm .1% 25ppm
RT0603BRD0769K8L
YageoThin Film Resistors - SMD 1/10W 69.8K ohm .1% 25ppm RT0603BRD0769K8L
YageoThin Film Resistors - SMD 1/10W 69.8Kohm .1% 25ppm

YageoThin Film Resistors - SMD 1/10W 69.8Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG1718TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1718TR-ND
Chip Resistor - Surface Mount YAG1718TR-ND
69.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

69.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1718DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1718DKR-ND
Chip Resistor - Surface Mount YAG1718DKR-ND
69.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

69.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1718CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1718CT-ND
Chip Resistor - Surface Mount YAG1718CT-ND
69.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

69.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors 1/10W 69.8K ohm .1% 25ppm - 898-RT0603BRD0769K8L - Utmel Electronic Limited
Hong Kong, China
Thin Film Resistors 1/10W 69.8K ohm .1% 25ppm
898-RT0603BRD0769K8L
Thin Film Resistors 1/10W 69.8K ohm .1% 25ppm 898-RT0603BRD0769K8L
Thin Film Resistors 1/10W 69.8K ohm .1% 25ppm

Thin Film Resistors 1/10W 69.8K ohm .1% 25ppm

Supplier's Site
Res, 69K8, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5769 - Newark, An Avnet Company
Chicago, IL, United States
Res, 69K8, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5769
Res, 69K8, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5769
RES, 69K8, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 69K8, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 69K8, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6578 - Newark, An Avnet Company
Chicago, IL, United States
Res, 69K8, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6578
Res, 69K8, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6578
RES, 69K8, 0.1%, 0.1W, THIN FILM, 0603; Resistance:69.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 69K8, 0.1%, 0.1W, THIN FILM, 0603; Resistance:69.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603BRD0769K8L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD0769K8L
Chip Resistor - Surface Mount RT0603BRD0769K8L
RES SMD 69.8KOHM 0.1% 1/10W 0603

RES SMD 69.8KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0603BRD0769K8L YAG1718TR-ND 898-RT0603BRD0769K8L 46AK5769 59AK6578 RT0603BRD0769K8L
Product Name YageoThin Film Resistors - SMD 1/10W 69.8K ohm .1% 25ppm Chip Resistor - Surface Mount Thin Film Resistors 1/10W 69.8K ohm .1% 25ppm Res, 69K8, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res, 69K8, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603 0603; 0603 [1608 Metric]
Resistance Range 69800 ohms 69800 ohms 69800 ohms 69800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 2019-CF1/2C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details