Yageo USA RES 681 OHM 1/10W .1% SMD 0603 RT0603BRD07681RL

Description
RES 681ohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 681ohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681 OHM 1/10W .1% SMD 0603 - RT0603BRD07681RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 1/10W .1% SMD 0603
RT0603BRD07681RL
RES 681 OHM 1/10W .1% SMD 0603 RT0603BRD07681RL
RES 681ohm 1/10W .1% SMD 0603

RES 681ohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG1715TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1715TR-ND
Chip Resistor - Surface Mount YAG1715TR-ND
681 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

681 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1715DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1715DKR-ND
Chip Resistor - Surface Mount YAG1715DKR-ND
681 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

681 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1715CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1715CT-ND
Chip Resistor - Surface Mount YAG1715CT-ND
681 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

681 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603BRD07681RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603BRD07681RL
Resistors - Chip Resistor - Surface Mount RT0603BRD07681RL
RES SMD 681 OHM 0.1% 1/10W 0603

RES SMD 681 OHM 0.1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD07681RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07681RL
Chip Resistor - Surface Mount RT0603BRD07681RL
RES SMD 681 OHM 0.1% 1/10W 0603

RES SMD 681 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0603BRD07681RL YAG1715TR-ND RT0603BRD07681RL RT0603BRD07681RL
Product Name RES 681 OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 681 ohms 681 ohms 681 ohms 681 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers