Yageo USA RES 680 OHM 1/10W .1% SMD 0603 RT0603BRD07680RL

Description
RES 680ohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 680ohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680 OHM 1/10W .1% SMD 0603 - RT0603BRD07680RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 1/10W .1% SMD 0603
RT0603BRD07680RL
RES 680 OHM 1/10W .1% SMD 0603 RT0603BRD07680RL
RES 680ohm 1/10W .1% SMD 0603

RES 680ohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG1714TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1714TR-ND
Chip Resistor - Surface Mount YAG1714TR-ND
680 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

680 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1714DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1714DKR-ND
Chip Resistor - Surface Mount YAG1714DKR-ND
680 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

680 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1714CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1714CT-ND
Chip Resistor - Surface Mount YAG1714CT-ND
680 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

680 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 680R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3811 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3811
Res, 680R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3811
RES, 680R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:680ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 680R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:680ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 680R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5768 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5768
Res, 680R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5768
RES, 680R, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 680R, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD07680RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07680RL
Chip Resistor - Surface Mount RT0603BRD07680RL
RES SMD 680 OHM 0.1% 1/10W 0603

RES SMD 680 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603BRD07680RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603BRD07680RL
Resistors - Chip Resistor - Surface Mount RT0603BRD07680RL
RES SMD 680 OHM 0.1% 1/10W 0603

RES SMD 680 OHM 0.1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number RT0603BRD07680RL YAG1714TR-ND 58AK3811 46AK5768 RT0603BRD07680RL RT0603BRD07680RL
Product Name RES 680 OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Res, 680R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Res, 680R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603 0603; 0603 (1608 Metric)
Resistance Range 680 ohms 680 ohms 680 ohms 680 ohms 680 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4304FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details