Yageo USA YageoThin Film Resistors - SMD 1/10W 64.9K ohm .1% 25ppm RT0603BRD0764K9L

Description
YageoThin Film Resistors - SMD 1/10W 64.9Kohm .1% 25ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/10W 64.9Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/10W 64.9K ohm .1% 25ppm - RT0603BRD0764K9L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/10W 64.9K ohm .1% 25ppm
RT0603BRD0764K9L
YageoThin Film Resistors - SMD 1/10W 64.9K ohm .1% 25ppm RT0603BRD0764K9L
YageoThin Film Resistors - SMD 1/10W 64.9Kohm .1% 25ppm

YageoThin Film Resistors - SMD 1/10W 64.9Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG1711TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1711TR-ND
Chip Resistor - Surface Mount YAG1711TR-ND
64.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

64.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1711DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1711DKR-ND
Chip Resistor - Surface Mount YAG1711DKR-ND
64.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

64.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1711CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1711CT-ND
Chip Resistor - Surface Mount YAG1711CT-ND
64.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

64.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1991596 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991596
Surface Mount Resistors 1991596
Yageo RT0603BRD0764K9L

Yageo RT0603BRD0764K9L

Supplier's Site
Surface Mount Resistors - 1991598 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991598
Surface Mount Resistors 1991598
Yageo RT0603BRD0764K9L

Yageo RT0603BRD0764K9L

Supplier's Site
Surface Mount Resistors - 1991598P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991598P
Surface Mount Resistors 1991598P
Yageo RT0603BRD0764K9L

Yageo RT0603BRD0764K9L

Supplier's Site
Res, 64K9, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0345 - Newark, An Avnet Company
Chicago, IL, United States
Res, 64K9, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0345
Res, 64K9, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0345
RES, 64K9, 0.1%, 0.1W, THIN FILM, 0603; Resistance:64.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 64K9, 0.1%, 0.1W, THIN FILM, 0603; Resistance:64.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD0764K9L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD0764K9L
Chip Resistor - Surface Mount RT0603BRD0764K9L
RES SMD 64.9KOHM 0.1% 1/10W 0603

RES SMD 64.9KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0603BRD0764K9L YAG1711TR-ND 1991596 1991598P 59AK0345 RT0603BRD0764K9L
Product Name YageoThin Film Resistors - SMD 1/10W 64.9K ohm .1% 25ppm Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 64K9, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 64900 ohms 64900 ohms 64900 ohms 64900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573272 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 15000 ohms
View Details