Yageo USA RES 649 OHM 1/10W .1% SMD 0603 RT0603BRD07649RL

Description
RES 649ohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 649ohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649 OHM 1/10W .1% SMD 0603 - RT0603BRD07649RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 1/10W .1% SMD 0603
RT0603BRD07649RL
RES 649 OHM 1/10W .1% SMD 0603 RT0603BRD07649RL
RES 649ohm 1/10W .1% SMD 0603

RES 649ohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG1710TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1710TR-ND
Chip Resistor - Surface Mount YAG1710TR-ND
649 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

649 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1710DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1710DKR-ND
Chip Resistor - Surface Mount YAG1710DKR-ND
649 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

649 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1710CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1710CT-ND
Chip Resistor - Surface Mount YAG1710CT-ND
649 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

649 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 649R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2362 - Newark, An Avnet Company
Chicago, IL, United States
Res, 649R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2362
Res, 649R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2362
RES, 649R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:649ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 649R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:649ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0603BRD07649RL YAG1710TR-ND 59AK2362
Product Name RES 649 OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Res, 649R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 649 ohms 649 ohms 649 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7680 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details