Yageo USA Chip Resistor - Surface Mount RT0603BRD07619RL

Description
619 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
619 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4583TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4583TR-ND
Chip Resistor - Surface Mount YAG4583TR-ND
619 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

619 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4583DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4583DKR-ND
Chip Resistor - Surface Mount YAG4583DKR-ND
619 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

619 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4583CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4583CT-ND
Chip Resistor - Surface Mount YAG4583CT-ND
619 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

619 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 619 OHM 1/10W .1% SMD 0603 - RT0603BRD07619RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 1/10W .1% SMD 0603
RT0603BRD07619RL
RES 619 OHM 1/10W .1% SMD 0603 RT0603BRD07619RL
RES 619ohm 1/10W .1% SMD 0603

RES 619ohm 1/10W .1% SMD 0603

Supplier's Site
Res, 619R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6575 - Newark, An Avnet Company
Chicago, IL, United States
Res, 619R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6575
Res, 619R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6575
RES, 619R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:619ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 619R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:619ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603BRD07619RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07619RL
Chip Resistor - Surface Mount RT0603BRD07619RL
RES SMD 619 OHM 0.1% 1/10W 0603

RES SMD 619 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603BRD07619RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603BRD07619RL
Resistors - Chip Resistor - Surface Mount RT0603BRD07619RL
RES SMD 619 OHM 0.1% 1/10W 0603

RES SMD 619 OHM 0.1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number YAG4583TR-ND RT0603BRD07619RL 59AK6575 RT0603BRD07619RL RT0603BRD07619RL
Product Name Chip Resistor - Surface Mount RES 619 OHM 1/10W .1% SMD 0603 Res, 619R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 619 ohms 619 ohms 619 ohms 619 ohms 619 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details