RES SMD 604K OHM 0.1% 1/10W 0603
604 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
RES SMD 604K OHM 0.1% 1/10W 0603
Thin Film Resistors - SMD 1/10W 604Kohm .1% 25ppm
RES SMD 604K OHM 0.1% 1/10W 0603
RES SMD 604K OHM 0.1% 1/10W 0603
RES, 604K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:604kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
RES, 604K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:604kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 13-RT0603BRD07604KLDKR-ND | RT0603BRD07604KL | RT0603BRD07604KL | RT0603BRD07604KL | 58AK6273 |
| Product Name | Chip Resistor - Surface Mount | Thin Film Resistors - SMD 1/10W 604K ohm .1% 25ppm | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, 604K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | Precision Resistor | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) | 0603; 0603 (1608 Metric) | 0603; 0603 [1608 Metric] | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |