Yageo USA Chip Resistor - Surface Mount RT0603BRD075K9L

Description
5.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
5.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1700TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1700TR-ND
Chip Resistor - Surface Mount YAG1700TR-ND
5.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

5.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1700DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1700DKR-ND
Chip Resistor - Surface Mount YAG1700DKR-ND
5.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

5.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1700CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1700CT-ND
Chip Resistor - Surface Mount YAG1700CT-ND
5.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

5.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
YageoThin Film Resistors - SMD 1/10W 5.9K ohm .1% 25ppm - RT0603BRD075K9L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/10W 5.9K ohm .1% 25ppm
RT0603BRD075K9L
YageoThin Film Resistors - SMD 1/10W 5.9K ohm .1% 25ppm RT0603BRD075K9L
YageoThin Film Resistors - SMD 1/10W 5.9Kohm .1% 25ppm

YageoThin Film Resistors - SMD 1/10W 5.9Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD075K9L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD075K9L
Chip Resistor - Surface Mount RT0603BRD075K9L
RES SMD 5.9K OHM 0.1% 1/10W 0603

RES SMD 5.9K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 5K9, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3803 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K9, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3803
Res, 5K9, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3803
RES, 5K9, 0.1%, 0.1W, THIN FILM, 0603; Resistance:5.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 5K9, 0.1%, 0.1W, THIN FILM, 0603; Resistance:5.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 5K9, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5753 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K9, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5753
Res, 5K9, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5753
RES, 5K9, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 5K9, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number YAG1700TR-ND RT0603BRD075K9L RT0603BRD075K9L 58AK3803 46AK5753
Product Name Chip Resistor - Surface Mount YageoThin Film Resistors - SMD 1/10W 5.9K ohm .1% 25ppm Chip Resistor - Surface Mount Res, 5K9, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Res, 5K9, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric] 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details