Yageo USA Chip Resistor - Surface Mount RT0603BRD075K36L

Description
5.36 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
5.36 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1697TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1697TR-ND
Chip Resistor - Surface Mount YAG1697TR-ND
5.36 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

5.36 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1697DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1697DKR-ND
Chip Resistor - Surface Mount YAG1697DKR-ND
5.36 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

5.36 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1697CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1697CT-ND
Chip Resistor - Surface Mount YAG1697CT-ND
5.36 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

5.36 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1991586 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991586
Surface Mount Resistors 1991586
Yageo RT0603BRD075K36L

Yageo RT0603BRD075K36L

Supplier's Site
Surface Mount Resistors - 1991587 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991587
Surface Mount Resistors 1991587
Yageo RT0603BRD075K36L

Yageo RT0603BRD075K36L

Supplier's Site
Surface Mount Resistors - 1991587P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991587P
Surface Mount Resistors 1991587P
Yageo RT0603BRD075K36L

Yageo RT0603BRD075K36L

Supplier's Site
RES 5.36K OHM 1/10W .1% SMD 0603 - RT0603BRD075K36L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36K OHM 1/10W .1% SMD 0603
RT0603BRD075K36L
RES 5.36K OHM 1/10W .1% SMD 0603 RT0603BRD075K36L
RES 5.36Kohm 1/10W .1% SMD 0603

RES 5.36Kohm 1/10W .1% SMD 0603

Supplier's Site
RES SMD 5.36K OHM 0.1% 1/10W - 898-RT0603BRD075K36L - Utmel Electronic Limited
Hong Kong, China
RES SMD 5.36K OHM 0.1% 1/10W
898-RT0603BRD075K36L
RES SMD 5.36K OHM 0.1% 1/10W 898-RT0603BRD075K36L
RES SMD 5.36K OHM 0.1% 1/10W

RES SMD 5.36K OHM 0.1% 1/10W

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603BRD075K36L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603BRD075K36L
Resistors - Chip Resistor - Surface Mount RT0603BRD075K36L
RES SMD 5.36KOHM 0.1% 1/10W 0603

RES SMD 5.36KOHM 0.1% 1/10W 0603

Supplier's Site
Res, 5K36, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5751 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K36, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5751
Res, 5K36, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5751
RES, 5K36, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 5K36, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 5K36, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK8193 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K36, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK8193
Res, 5K36, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK8193
RES, 5K36, 0.1%, 0.1W, THIN FILM, 0603; Resistance:5.36kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 5K36, 0.1%, 0.1W, THIN FILM, 0603; Resistance:5.36kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD075K36L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD075K36L
Chip Resistor - Surface Mount RT0603BRD075K36L
RES SMD 5.36KOHM 0.1% 1/10W 0603

RES SMD 5.36KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Utmel Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number YAG1697TR-ND 1991586 1991587P RT0603BRD075K36L 898-RT0603BRD075K36L RT0603BRD075K36L 46AK5751 58AK8193 RT0603BRD075K36L
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors RES 5.36K OHM 1/10W .1% SMD 0603 RES SMD 5.36K OHM 0.1% 1/10W Resistors - Chip Resistor - Surface Mount Res, 5K36, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res, 5K36, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603; 0603 (1608 Metric) 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers