Yageo USA RES 56.0 OHM 1/10W .1% SMD 0603 RT0603BRD0756RL

Description
RES 56.0ohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 56.0ohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.0 OHM 1/10W .1% SMD 0603 - RT0603BRD0756RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.0 OHM 1/10W .1% SMD 0603
RT0603BRD0756RL
RES 56.0 OHM 1/10W .1% SMD 0603 RT0603BRD0756RL
RES 56.0ohm 1/10W .1% SMD 0603

RES 56.0ohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG1691TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1691TR-ND
Chip Resistor - Surface Mount YAG1691TR-ND
56 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

56 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1691CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1691CT-ND
Chip Resistor - Surface Mount YAG1691CT-ND
56 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

56 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1691DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1691DKR-ND
Chip Resistor - Surface Mount YAG1691DKR-ND
56 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

56 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RT0603BRD0756RL
1092828-RT0603BRD0756RL
Chip Resistor - Surface Mount - RT0603BRD0756RL 1092828-RT0603BRD0756RL
Manufacturer: Yageo Win Source Part Number: 1092828-RT0603BRD075 6RL Packaging: Reel - TR Features: Moisture Resistant Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 56 Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices Quantity per package: 5k pcs

Manufacturer: Yageo
Win Source Part Number: 1092828-RT0603BRD0756RL
Packaging: Reel - TR
Features: Moisture Resistant
Height - Seated (Max): 0.022" (0.55mm)
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.1W, 1/10W
Resistance (Ohms): 56
Composition: Thin Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Quantity per package: 5k pcs

Buy Now Datasheet
SMD 56 OHM 10W Resistor - 52-RT0603BRD0756RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 56 OHM 10W Resistor
52-RT0603BRD0756RL
SMD 56 OHM 10W Resistor 52-RT0603BRD0756RL
RES SMD 56 OHM 0.1% 1/10W 0603 Product overview: RT0603BRD0756RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0756RL can be used for catalog matching and distributor lookup.

RES SMD 56 OHM 0.1% 1/10W 0603 Product overview: RT0603BRD0756RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0756RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 56R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6566 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6566
Res, 56R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6566
RES, 56R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:56ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 56R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:56ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603BRD0756RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD0756RL
Chip Resistor - Surface Mount RT0603BRD0756RL
RES SMD 56 OHM 0.1% 1/10W 0603

RES SMD 56 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0603BRD0756RL YAG1691TR-ND 1092828-RT0603BRD0756RL 52-RT0603BRD0756RL 59AK6566 RT0603BRD0756RL
Product Name RES 56.0 OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RT0603BRD0756RL SMD 56 OHM 10W Resistor Res, 56R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 56 ohms 56 ohms 56 ohms 56 ohms 56 ohms 56 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1693FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details