Yageo USA RES 53.6K OHM 1/10W .1% SMD 0603 RT0603BRD0753K6L

Description
RES 53.6Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 53.6Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.6K OHM 1/10W .1% SMD 0603 - RT0603BRD0753K6L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6K OHM 1/10W .1% SMD 0603
RT0603BRD0753K6L
RES 53.6K OHM 1/10W .1% SMD 0603 RT0603BRD0753K6L
RES 53.6Kohm 1/10W .1% SMD 0603

RES 53.6Kohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG1686TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1686TR-ND
Chip Resistor - Surface Mount YAG1686TR-ND
53.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

53.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1686CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1686CT-ND
Chip Resistor - Surface Mount YAG1686CT-ND
53.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

53.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1686DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1686DKR-ND
Chip Resistor - Surface Mount YAG1686DKR-ND
53.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

53.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES SMD 53.6K OHM 0.1% 1/10W - 898-RT0603BRD0753K6L - Utmel Electronic Limited
Hong Kong, China
RES SMD 53.6K OHM 0.1% 1/10W
898-RT0603BRD0753K6L
RES SMD 53.6K OHM 0.1% 1/10W 898-RT0603BRD0753K6L
RES SMD 53.6K OHM 0.1% 1/10W

RES SMD 53.6K OHM 0.1% 1/10W

Supplier's Site
Res, 53K6, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4472 - Newark, An Avnet Company
Chicago, IL, United States
Res, 53K6, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4472
Res, 53K6, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4472
RES, 53K6, 0.1%, 0.1W, THIN FILM, 0603; Resistance:53.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 53K6, 0.1%, 0.1W, THIN FILM, 0603; Resistance:53.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603BRD0753K6L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD0753K6L
Chip Resistor - Surface Mount RT0603BRD0753K6L
RES SMD 53.6KOHM 0.1% 1/10W 0603

RES SMD 53.6KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0603BRD0753K6L YAG1686TR-ND 898-RT0603BRD0753K6L 59AK4472 RT0603BRD0753K6L
Product Name RES 53.6K OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount RES SMD 53.6K OHM 0.1% 1/10W Res, 53K6, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603; 0603 [1608 Metric]
Resistance Range 53600 ohms 53600 ohms 53600 ohms 53600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E6 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1584FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details