Yageo USA YageoThin Film Resistors - SMD 1/10W 523 ohm .1% 25ppm RT0603BRD07523RL

Description
YageoThin Film Resistors - SMD 1/10W 523ohm .1% 25ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/10W 523ohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/10W 523 ohm .1% 25ppm - RT0603BRD07523RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/10W 523 ohm .1% 25ppm
RT0603BRD07523RL
YageoThin Film Resistors - SMD 1/10W 523 ohm .1% 25ppm RT0603BRD07523RL
YageoThin Film Resistors - SMD 1/10W 523ohm .1% 25ppm

YageoThin Film Resistors - SMD 1/10W 523ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG1684TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1684TR-ND
Chip Resistor - Surface Mount YAG1684TR-ND
523 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

523 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1684CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1684CT-ND
Chip Resistor - Surface Mount YAG1684CT-ND
523 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

523 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1684DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1684DKR-ND
Chip Resistor - Surface Mount YAG1684DKR-ND
523 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

523 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603BRD07523RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07523RL
Chip Resistor - Surface Mount RT0603BRD07523RL
RES SMD 523 OHM 0.1% 1/10W 0603

RES SMD 523 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 523R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK6269 - Newark, An Avnet Company
Chicago, IL, United States
Res, 523R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK6269
Res, 523R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK6269
RES, 523R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:523ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 523R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:523ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0603BRD07523RL YAG1684TR-ND RT0603BRD07523RL 58AK6269
Product Name YageoThin Film Resistors - SMD 1/10W 523 ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 523R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 523 ohms 523 ohms 523 ohms 523 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176089-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C395J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details