Yageo USA RES 51.0 OHM 1/10W .1% SMD 0603 RT0603BRD0751RL

Description
RES 51.0ohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 51.0ohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.0 OHM 1/10W .1% SMD 0603 - RT0603BRD0751RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.0 OHM 1/10W .1% SMD 0603
RT0603BRD0751RL
RES 51.0 OHM 1/10W .1% SMD 0603 RT0603BRD0751RL
RES 51.0ohm 1/10W .1% SMD 0603

RES 51.0ohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG1683TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1683TR-ND
Chip Resistor - Surface Mount YAG1683TR-ND
51 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

51 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1683CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1683CT-ND
Chip Resistor - Surface Mount YAG1683CT-ND
51 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

51 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1683DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1683DKR-ND
Chip Resistor - Surface Mount YAG1683DKR-ND
51 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

51 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RT0603BRD0751RL
1092827-RT0603BRD0751RL
Chip Resistor - Surface Mount - RT0603BRD0751RL 1092827-RT0603BRD0751RL
Manufacturer: Yageo Win Source Part Number: 1092827-RT0603BRD075 1RL Packaging: Reel - TR Features: Moisture Resistant Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 51 Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Yageo
Win Source Part Number: 1092827-RT0603BRD0751RL
Packaging: Reel - TR
Features: Moisture Resistant
Height - Seated (Max): 0.022" (0.55mm)
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.1W, 1/10W
Resistance (Ohms): 51
Composition: Thin Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
SMD 51 OHM 10W Resistor - 52-RT0603BRD0751RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 51 OHM 10W Resistor
52-RT0603BRD0751RL
SMD 51 OHM 10W Resistor 52-RT0603BRD0751RL
RES SMD 51 OHM 0.1% 1/10W 0603 Product overview: RT0603BRD0751RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 51 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 51 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0751RL can be used for catalog matching and distributor lookup.

RES SMD 51 OHM 0.1% 1/10W 0603 Product overview: RT0603BRD0751RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 51 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 51 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0751RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603BRD0751RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD0751RL
Chip Resistor - Surface Mount RT0603BRD0751RL
RES SMD 51 OHM 0.1% 1/10W 0603

RES SMD 51 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 51R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0342 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0342
Res, 51R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0342
RES, 51R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:51ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 51R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:51ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4469 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4469
Res, 51R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4469
RES, 51R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:51ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 51R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:51ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5756 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5756
Res, 51R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5756
RES, 51R, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 51R, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0603BRD0751RL YAG1683TR-ND 1092827-RT0603BRD0751RL 52-RT0603BRD0751RL RT0603BRD0751RL 59AK0342 46AK5756
Product Name RES 51.0 OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RT0603BRD0751RL SMD 51 OHM 10W Resistor Chip Resistor - Surface Mount Res, 51R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Res, 51R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603
Resistance Range 51 ohms 51 ohms 51 ohms 51 ohms 51 ohms 51 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers