Yageo USA Chip Resistor - Surface Mount RT0603BRD07511RL

Description
511 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
511 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1680TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1680TR-ND
Chip Resistor - Surface Mount YAG1680TR-ND
511 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

511 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1680DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1680DKR-ND
Chip Resistor - Surface Mount YAG1680DKR-ND
511 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

511 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1680CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1680CT-ND
Chip Resistor - Surface Mount YAG1680CT-ND
511 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

511 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 511 OHM 1/10W .1% SMD 0603 - RT0603BRD07511RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 1/10W .1% SMD 0603
RT0603BRD07511RL
RES 511 OHM 1/10W .1% SMD 0603 RT0603BRD07511RL
RES 511ohm 1/10W .1% SMD 0603

RES 511ohm 1/10W .1% SMD 0603

Supplier's Site
Res, 511R, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8945 - Newark, An Avnet Company
Chicago, IL, United States
Res, 511R, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8945
Res, 511R, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8945
RES, 511R, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 511R, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 511R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK4989 - Newark, An Avnet Company
Chicago, IL, United States
Res, 511R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK4989
Res, 511R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK4989
RES, 511R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:511ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 511R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:511ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD07511RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07511RL
Chip Resistor - Surface Mount RT0603BRD07511RL
RES SMD 511 OHM 0.1% 1/10W 0603

RES SMD 511 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
RES SMD 511 OHM 0.1% 1/10W 0603 - 898-RT0603BRD07511RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 511 OHM 0.1% 1/10W 0603
898-RT0603BRD07511RL
RES SMD 511 OHM 0.1% 1/10W 0603 898-RT0603BRD07511RL
RES SMD 511 OHM 0.1% 1/10W 0603

RES SMD 511 OHM 0.1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number YAG1680TR-ND RT0603BRD07511RL 82AH8945 58AK4989 RT0603BRD07511RL 898-RT0603BRD07511RL
Product Name Chip Resistor - Surface Mount RES 511 OHM 1/10W .1% SMD 0603 Res, 511R, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo Res, 511R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount RES SMD 511 OHM 0.1% 1/10W 0603
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 511 ohms 511 ohms 511 ohms 511 ohms 511 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details