Yageo USA Surface Mount Resistors RT0603BRD074K99L

Description
Yageo RT0603BRD074K99L
Request a Quote Datasheet
Description
Yageo RT0603BRD074K99L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1991572 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991572
Surface Mount Resistors 1991572
Yageo RT0603BRD074K99L

Yageo RT0603BRD074K99L

Supplier's Site
Surface Mount Resistors - 1991573P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991573P
Surface Mount Resistors 1991573P
Yageo RT0603BRD074K99L

Yageo RT0603BRD074K99L

Supplier's Site
Surface Mount Resistors - 1991573 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991573
Surface Mount Resistors 1991573
Yageo RT0603BRD074K99L

Yageo RT0603BRD074K99L

Supplier's Site
YageoThin Film Resistors - SMD 4.99K OHM .1% 25PPM - RT0603BRD074K99L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 4.99K OHM .1% 25PPM
RT0603BRD074K99L
YageoThin Film Resistors - SMD 4.99K OHM .1% 25PPM RT0603BRD074K99L
YageoThin Film Resistors - SMD 4.99Kohm .1% 25PPM

YageoThin Film Resistors - SMD 4.99Kohm .1% 25PPM

Supplier's Site
Chip Resistor - Surface Mount - YAG1678TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1678TR-ND
Chip Resistor - Surface Mount YAG1678TR-ND
4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1678DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1678DKR-ND
Chip Resistor - Surface Mount YAG1678DKR-ND
4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1678CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1678CT-ND
Chip Resistor - Surface Mount YAG1678CT-ND
4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
SMD 0.1W 4990ohm 75V Resistor - 52-RT0603BRD074K99L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 4990ohm 75V Resistor
52-RT0603BRD074K99L
SMD 0.1W 4990ohm 75V Resistor 52-RT0603BRD074K99L
Fixed Resistor, Thin Film, 0.1W, 4990ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603BRD074K99L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 4990ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 4990ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD074K99L can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.1W, 4990ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603BRD074K99L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 4990ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 4990ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD074K99L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 4K99, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8934 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8934
Res, 4K99, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8934
RES, 4K99, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 4K99, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 4K99, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4302 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4302
Res, 4K99, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4302
RES, 4K99, 0.1%, 0.1W, THIN FILM, 0603; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 4K99, 0.1%, 0.1W, THIN FILM, 0603; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD074K99L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD074K99L
Chip Resistor - Surface Mount RT0603BRD074K99L
RES SMD 4.99KOHM 0.1% 1/10W 0603

RES SMD 4.99KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1991572 1991573P RT0603BRD074K99L YAG1678TR-ND 52-RT0603BRD074K99L 82AH8934 49AK4302 RT0603BRD074K99L
Product Name Surface Mount Resistors Surface Mount Resistors YageoThin Film Resistors - SMD 4.99K OHM .1% 25PPM Chip Resistor - Surface Mount SMD 0.1W 4990ohm 75V Resistor Res, 4K99, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo Res, 4K99, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 0603 0603; 0603 [1608 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 4990 ohms 4990 ohms 4990 ohms 4990 ohms 4990 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567757 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details