Yageo USA RES 4.87K OHM 1/10W .1% SMD 0603 RT0603BRD074K87L

Description
RES 4.87Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 4.87Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.87K OHM 1/10W .1% SMD 0603 - RT0603BRD074K87L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87K OHM 1/10W .1% SMD 0603
RT0603BRD074K87L
RES 4.87K OHM 1/10W .1% SMD 0603 RT0603BRD074K87L
RES 4.87Kohm 1/10W .1% SMD 0603

RES 4.87Kohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG1677TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1677TR-ND
Chip Resistor - Surface Mount YAG1677TR-ND
4.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

4.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1677DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1677DKR-ND
Chip Resistor - Surface Mount YAG1677DKR-ND
4.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

4.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1677CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1677CT-ND
Chip Resistor - Surface Mount YAG1677CT-ND
4.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

4.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603BRD074K87L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD074K87L
Chip Resistor - Surface Mount RT0603BRD074K87L
RES SMD 4.87KOHM 0.1% 1/10W 0603

RES SMD 4.87KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 4K87, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5742 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K87, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5742
Res, 4K87, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5742
RES, 4K87, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 4K87, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 4K87, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0334 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K87, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0334
Res, 4K87, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0334
RES, 4K87, 0.1%, 0.1W, THIN FILM, 0603; Resistance:4.87kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 4K87, 0.1%, 0.1W, THIN FILM, 0603; Resistance:4.87kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0603BRD074K87L YAG1677TR-ND RT0603BRD074K87L 46AK5742 59AK0334
Product Name RES 4.87K OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 4K87, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res, 4K87, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 4870 ohms 4870 ohms 4870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1625868-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details