Yageo USA Surface Mount Resistors RT0603BRD074K7L

Description
Yageo RT0603BRD074K7L
Request a Quote Datasheet
Description
Yageo RT0603BRD074K7L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1991571 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991571
Surface Mount Resistors 1991571
Yageo RT0603BRD074K7L

Yageo RT0603BRD074K7L

Supplier's Site
Surface Mount Resistors - 1991571P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991571P
Surface Mount Resistors 1991571P
Yageo RT0603BRD074K7L

Yageo RT0603BRD074K7L

Supplier's Site
Surface Mount Resistors - 1991570 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991570
Surface Mount Resistors 1991570
Yageo RT0603BRD074K7L

Yageo RT0603BRD074K7L

Supplier's Site
SMD 0.1W 4700ohm 75V Resistor - 52-RT0603BRD074K7L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 4700ohm 75V Resistor
52-RT0603BRD074K7L
SMD 0.1W 4700ohm 75V Resistor 52-RT0603BRD074K7L
Fixed Resistor, Thin Film, 0.1W, 4700ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603BRD074K7L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 4700ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 4700ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD074K7L can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.1W, 4700ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603BRD074K7L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 4700ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 4700ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD074K7L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1328710-RT0603BRD074K7L - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1328710-RT0603BRD074K7L
Resistors - Chip Resistor - Surface Mount 1328710-RT0603BRD074K7L
Manufacturer: Yageo Win Source Part Number: 1328710-RT0603BRD074 K7L Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 4.7 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: YAG1676TR,YAG1676CT, YAG1676DKR,RT0603BRD 074K7L-ND RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1328710-RT0603BRD074K7L
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 4.7 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: YAG1676TR,YAG1676CT,YAG1676DKR,RT0603BRD074K7L-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
RES 4.70K OHM 1/10W .1% SMD 0603 - RT0603BRD074K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.70K OHM 1/10W .1% SMD 0603
RT0603BRD074K7L
RES 4.70K OHM 1/10W .1% SMD 0603 RT0603BRD074K7L
RES 4.70Kohm 1/10W .1% SMD 0603

RES 4.70Kohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG1676TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1676TR-ND
Chip Resistor - Surface Mount YAG1676TR-ND
4.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

4.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1676CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1676CT-ND
Chip Resistor - Surface Mount YAG1676CT-ND
4.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

4.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1676DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1676DKR-ND
Chip Resistor - Surface Mount YAG1676DKR-ND
4.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

4.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 4K7, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8932 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8932
Res, 4K7, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8932
RES, 4K7, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 4K7, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 4K7, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4300 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4300
Res, 4K7, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4300
RES, 4K7, 0.1%, 0.1W, THIN FILM, 0603; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 4K7, 0.1%, 0.1W, THIN FILM, 0603; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD074K7L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD074K7L
Chip Resistor - Surface Mount RT0603BRD074K7L
RES SMD 4.7K OHM 0.1% 1/10W 0603

RES SMD 4.7K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1991571 1991571P 52-RT0603BRD074K7L 1328710-RT0603BRD074K7L RT0603BRD074K7L YAG1676TR-ND 82AH8932 49AK4300 RT0603BRD074K7L
Product Name Surface Mount Resistors Surface Mount Resistors SMD 0.1W 4700ohm 75V Resistor Resistors - Chip Resistor - Surface Mount RES 4.70K OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Res, 4K7, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo Res, 4K7, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thin film Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603 0603; 0603 [1608 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 4700 ohms 4700 ohms 4700 ohms 4700 ohms 4700 ohms 4700 ohms
Power Rating 0.1000 watts 0.1000 watts 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1623561-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1404FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details