Yageo USA SMD 0.1W 4750ohm 75V Resistor RT0603BRD074K75L

Description
Fixed Resistor, Thin Film, 0.1W, 4750ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603BRD074K75L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 4750ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 4750ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD074K75L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Thin Film, 0.1W, 4750ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603BRD074K75L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 4750ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 4750ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD074K75L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.1W 4750ohm 75V Resistor - 52-RT0603BRD074K75L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 4750ohm 75V Resistor
52-RT0603BRD074K75L
SMD 0.1W 4750ohm 75V Resistor 52-RT0603BRD074K75L
Fixed Resistor, Thin Film, 0.1W, 4750ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603BRD074K75L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 4750ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 4750ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD074K75L can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.1W, 4750ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603BRD074K75L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 4750ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 4750ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD074K75L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - YAG2310DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2310DKR-ND
Chip Resistor - Surface Mount YAG2310DKR-ND
4.75 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

4.75 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2310TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2310TR-ND
Chip Resistor - Surface Mount YAG2310TR-ND
4.75 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

4.75 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2310CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2310CT-ND
Chip Resistor - Surface Mount YAG2310CT-ND
4.75 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

4.75 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 4.75K OHM 1/10W .1% SMD 0603 - RT0603BRD074K75L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1/10W .1% SMD 0603
RT0603BRD074K75L
RES 4.75K OHM 1/10W .1% SMD 0603 RT0603BRD074K75L
RES 4.75Kohm 1/10W .1% SMD 0603

RES 4.75Kohm 1/10W .1% SMD 0603

Supplier's Site
Surface Mount Resistors - 1991568P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991568P
Surface Mount Resistors 1991568P
Yageo RT0603BRD074K75L

Yageo RT0603BRD074K75L

Supplier's Site
Surface Mount Resistors - 1991567 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991567
Surface Mount Resistors 1991567
Yageo RT0603BRD074K75L

Yageo RT0603BRD074K75L

Supplier's Site
Surface Mount Resistors - 1991568 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991568
Surface Mount Resistors 1991568
Yageo RT0603BRD074K75L

Yageo RT0603BRD074K75L

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1339776-RT0603BRD074K75L - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1339776-RT0603BRD074K75L
Resistors - Chip Resistor - Surface Mount 1339776-RT0603BRD074K75L
Win Source Part Number: 1339776-RT0603BRD074 K75L Category: Resistors - Chip Resistor - Surface Mount Series: RT Package: Tape & Reel Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 4.75 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO

Win Source Part Number: 1339776-RT0603BRD074K75L
Category: Resistors - Chip Resistor - Surface Mount
Series: RT
Package: Tape & Reel
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 4.75 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603BRD074K75L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD074K75L
Chip Resistor - Surface Mount RT0603BRD074K75L
RES SMD 4.75KOHM 0.1% 1/10W 0603

RES SMD 4.75KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 4K75, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8933 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K75, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8933
Res, 4K75, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8933
RES, 4K75, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 4K75, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 4K75, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4301 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K75, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4301
Res, 4K75, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4301
RES, 4K75, 0.1%, 0.1W, THIN FILM, 0603; Resistance:4.75kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 4K75, 0.1%, 0.1W, THIN FILM, 0603; Resistance:4.75kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-RT0603BRD074K75L YAG2310DKR-ND RT0603BRD074K75L 1991568P 1991567 1339776-RT0603BRD074K75L RT0603BRD074K75L 82AH8933 49AK4301
Product Name SMD 0.1W 4750ohm 75V Resistor Chip Resistor - Surface Mount RES 4.75K OHM 1/10W .1% SMD 0603 Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 4K75, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo Res, 4K75, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Resistance Range 4750 ohms 4750 ohms 4750 ohms 4750 ohms 4750 ohms 4750 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chassis Mount Resistors - 1311297 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details