Yageo USA Chip Resistor - Surface Mount RT0603BRD0749R9L

Description
49.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
49.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1672TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1672TR-ND
Chip Resistor - Surface Mount YAG1672TR-ND
49.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

49.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1672CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1672CT-ND
Chip Resistor - Surface Mount YAG1672CT-ND
49.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

49.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1672DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1672DKR-ND
Chip Resistor - Surface Mount YAG1672DKR-ND
49.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

49.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1991558 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991558
Surface Mount Resistors 1991558
Yageo RT0603BRD0749R9L

Yageo RT0603BRD0749R9L

Supplier's Site
Surface Mount Resistors - 1991558P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991558P
Surface Mount Resistors 1991558P
Yageo RT0603BRD0749R9L

Yageo RT0603BRD0749R9L

Supplier's Site
Surface Mount Resistors - 1991557 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991557
Surface Mount Resistors 1991557
Yageo RT0603BRD0749R9L

Yageo RT0603BRD0749R9L

Supplier's Site
RES 49.9 OHM 1/10W .1% SMD 0603 - RT0603BRD0749R9L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1/10W .1% SMD 0603
RT0603BRD0749R9L
RES 49.9 OHM 1/10W .1% SMD 0603 RT0603BRD0749R9L
RES 49.9ohm 1/10W .1% SMD 0603

RES 49.9ohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD0749R9L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD0749R9L
Chip Resistor - Surface Mount RT0603BRD0749R9L
RES SMD 49.9 OHM 0.1% 1/10W 0603

RES SMD 49.9 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 49R9, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8941 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8941
Res, 49R9, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8941
RES, 49R9, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 49R9, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 49R9, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4313 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4313
Res, 49R9, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4313
RES, 49R9, 0.1%, 0.1W, THIN FILM, 0603; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 49R9, 0.1%, 0.1W, THIN FILM, 0603; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number YAG1672TR-ND 1991558 1991558P RT0603BRD0749R9L RT0603BRD0749R9L 82AH8941 49AK4313
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors RES 49.9 OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Res, 49R9, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo Res, 49R9, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176091-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JTTD1005FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details