Yageo USA SMD 0.1W 49900ohm 75V Resistor RT0603BRD0749K9L

Description
Fixed Resistor, Thin Film, 0.1W, 49900ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603BRD0749K9L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 49900ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 49900ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0749K9L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Thin Film, 0.1W, 49900ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603BRD0749K9L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 49900ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 49900ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0749K9L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.1W 49900ohm 75V Resistor - 52-RT0603BRD0749K9L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 49900ohm 75V Resistor
52-RT0603BRD0749K9L
SMD 0.1W 49900ohm 75V Resistor 52-RT0603BRD0749K9L
Fixed Resistor, Thin Film, 0.1W, 49900ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603BRD0749K9L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 49900ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 49900ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0749K9L can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.1W, 49900ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603BRD0749K9L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 49900ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 49900ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0749K9L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - YAG1671TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1671TR-ND
Chip Resistor - Surface Mount YAG1671TR-ND
49.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

49.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1671CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1671CT-ND
Chip Resistor - Surface Mount YAG1671CT-ND
49.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

49.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1671DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1671DKR-ND
Chip Resistor - Surface Mount YAG1671DKR-ND
49.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

49.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 49.9K OHM 1/10W .1% SMD 0603 - RT0603BRD0749K9L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1/10W .1% SMD 0603
RT0603BRD0749K9L
RES 49.9K OHM 1/10W .1% SMD 0603 RT0603BRD0749K9L
RES 49.9Kohm 1/10W .1% SMD 0603

RES 49.9Kohm 1/10W .1% SMD 0603

Supplier's Site
Surface Mount Resistors - 1991555 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991555
Surface Mount Resistors 1991555
Yageo RT0603BRD0749K9L

Yageo RT0603BRD0749K9L

Supplier's Site
Surface Mount Resistors - 1991556P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991556P
Surface Mount Resistors 1991556P
Yageo RT0603BRD0749K9L

Yageo RT0603BRD0749K9L

Supplier's Site
Surface Mount Resistors - 1991556 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991556
Surface Mount Resistors 1991556
Yageo RT0603BRD0749K9L

Yageo RT0603BRD0749K9L

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1326963-RT0603BRD0749K9L - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326963-RT0603BRD0749K9L
Resistors - Chip Resistor - Surface Mount 1326963-RT0603BRD0749K9L
Manufacturer: Yageo Win Source Part Number: 1326963-RT0603BRD074 9K9L Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 49.9 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RT0603BRD0749K9L-ND, YAG1671DKR,YAG1671TR ,YAG1671CT RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1326963-RT0603BRD0749K9L
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 49.9 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RT0603BRD0749K9L-ND,YAG1671DKR,YAG1671TR,YAG1671CT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
RES SMD 49.9K OHM 0.1% 1/10W - 898-RT0603BRD0749K9L - Utmel Electronic Limited
Hong Kong, China
RES SMD 49.9K OHM 0.1% 1/10W
898-RT0603BRD0749K9L
RES SMD 49.9K OHM 0.1% 1/10W 898-RT0603BRD0749K9L
RES SMD 49.9K OHM 0.1% 1/10W

RES SMD 49.9K OHM 0.1% 1/10W

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD0749K9L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD0749K9L
Chip Resistor - Surface Mount RT0603BRD0749K9L
RES SMD 49.9KOHM 0.1% 1/10W 0603

RES SMD 49.9KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 49K9, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8940 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49K9, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8940
Res, 49K9, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8940
RES, 49K9, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 49K9, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-RT0603BRD0749K9L YAG1671TR-ND RT0603BRD0749K9L 1991555 1991556P 1326963-RT0603BRD0749K9L 898-RT0603BRD0749K9L RT0603BRD0749K9L 82AH8940
Product Name SMD 0.1W 49900ohm 75V Resistor Chip Resistor - Surface Mount RES 49.9K OHM 1/10W .1% SMD 0603 Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount RES SMD 49.9K OHM 0.1% 1/10W Chip Resistor - Surface Mount Res, 49K9, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
Resistance Range 49900 ohms 49900 ohms 49900 ohms 49900 ohms 49900 ohms 49900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3002FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details