487 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
487 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
487 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
RES 487ohm 1/10W .1% SMD 0603
RES, 487R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:487ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
RES, 487R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:487ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
RES SMD 487 OHM 0.1% 1/10W 0603
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | YAG4564TR-ND | RT0603BRD07487RL | 58AK3802 | RT0603BRD07487RL |
| Product Name | Chip Resistor - Surface Mount | RES 487 OHM 1/10W .1% SMD 0603 | Res, 487R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Precision Resistor | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 [1608 Metric] | |
| Resistance Range | 487 ohms | 487 ohms | 487 ohms | 487 ohms |