Yageo USA Chip Resistor - Surface Mount RT0603BRD07481KL

Description
RES 481K OHM 0.1% 1/10W 0603
Request a Quote Datasheet
Description
RES 481K OHM 0.1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603BRD07481KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD07481KLCT-ND
Chip Resistor - Surface Mount 13-RT0603BRD07481KLCT-ND
RES 481K OHM 0.1% 1/10W 0603

RES 481K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD07481KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD07481KLTR-ND
Chip Resistor - Surface Mount 13-RT0603BRD07481KLTR-ND
481 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

481 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD07481KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD07481KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603BRD07481KLDKR-ND
RES 481K OHM 0.1% 1/10W 0603

RES 481K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603BRD07481KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603BRD07481KL
Resistors - Chip Resistor - Surface Mount RT0603BRD07481KL
RES 481K OHM 0.1% 1/10W 0603

RES 481K OHM 0.1% 1/10W 0603

Supplier's Site
Res, 481K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK8192 - Newark, An Avnet Company
Chicago, IL, United States
Res, 481K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK8192
Res, 481K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK8192
RES, 481K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:481kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 481K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:481kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 481K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2358 - Newark, An Avnet Company
Chicago, IL, United States
Res, 481K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2358
Res, 481K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2358
RES, 481K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:481kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 481K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:481kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-RT0603BRD07481KLCT-ND RT0603BRD07481KL 58AK8192
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 481K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD685GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details