Yageo USA Chip Resistor - Surface Mount RT0603BRD0747RL

Description
47 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
47 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1668TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1668TR-ND
Chip Resistor - Surface Mount YAG1668TR-ND
47 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

47 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1668DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1668DKR-ND
Chip Resistor - Surface Mount YAG1668DKR-ND
47 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

47 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1668CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1668CT-ND
Chip Resistor - Surface Mount YAG1668CT-ND
47 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

47 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 47.0 OHM 1/10W .1% SMD 0603 - RT0603BRD0747RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.0 OHM 1/10W .1% SMD 0603
RT0603BRD0747RL
RES 47.0 OHM 1/10W .1% SMD 0603 RT0603BRD0747RL
RES 47.0ohm 1/10W .1% SMD 0603

RES 47.0ohm 1/10W .1% SMD 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1373712-RT0603BRD0747RL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373712-RT0603BRD0747RL
Resistors - Chip Resistor - Surface Mount 1373712-RT0603BRD0747RL
Win Source Part Number: 1373712-RT0603BRD074 7RL Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: RT Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 HTSUS: 8533.21.0030 Tolerance: ±0.1% Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±25ppm/°C Resistance: 47 Ohms Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2

Win Source Part Number: 1373712-RT0603BRD0747RL
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: RT
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
HTSUS: 8533.21.0030
Tolerance: ±0.1%
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±25ppm/°C
Resistance: 47 Ohms
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2

Buy Now Datasheet
SMD 47 OHM 10W Resistor - 52-RT0603BRD0747RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47 OHM 10W Resistor
52-RT0603BRD0747RL
SMD 47 OHM 10W Resistor 52-RT0603BRD0747RL
RES SMD 47 OHM 0.1% 1/10W 0603 Product overview: RT0603BRD0747RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0747RL can be used for catalog matching and distributor lookup.

RES SMD 47 OHM 0.1% 1/10W 0603 Product overview: RT0603BRD0747RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0747RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES SMD 47 OHM 0.1% 1/10W 0603 - 898-RT0603BRD0747RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 47 OHM 0.1% 1/10W 0603
898-RT0603BRD0747RL
RES SMD 47 OHM 0.1% 1/10W 0603 898-RT0603BRD0747RL
RES SMD 47 OHM 0.1% 1/10W 0603

RES SMD 47 OHM 0.1% 1/10W 0603

Supplier's Site
Res, 47R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5750 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5750
Res, 47R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5750
RES, 47R, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 47R, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 47R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4309 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4309
Res, 47R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4309
RES, 47R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:47ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 47R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:47ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD0747RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD0747RL
Chip Resistor - Surface Mount RT0603BRD0747RL
RES SMD 47 OHM 0.1% 1/10W 0603

RES SMD 47 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number YAG1668TR-ND RT0603BRD0747RL 1373712-RT0603BRD0747RL 52-RT0603BRD0747RL 898-RT0603BRD0747RL 46AK5750 49AK4309 RT0603BRD0747RL
Product Name Chip Resistor - Surface Mount RES 47.0 OHM 1/10W .1% SMD 0603 Resistors - Chip Resistor - Surface Mount SMD 47 OHM 10W Resistor RES SMD 47 OHM 0.1% 1/10W 0603 Res, 47R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res, 47R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603 0603; 0603 [1608 Metric]
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details