Yageo USA Thin Film Resistors - SMD 1/10W 475 ohm .1% 25ppm RT0603BRD07475RL

Description
Thin Film Resistors - SMD 1/10W 475ohm .1% 25ppm
Request a Quote
Description
Thin Film Resistors - SMD 1/10W 475ohm .1% 25ppm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Yageo RT0603 resistor features a resistance value of 475 ohms with a tolerance of ±0.1%. It is designed for high precision and high stability applications, making it suitable for use in converters, printing equipment, server boards, telecom, and consumer electronics. The resistor has a power rating of 100 mW and is packaged in a 0603 case size. It is RoHS compliant and made with lead-free terminations, contributing to reduced environmental impact. The thin film technology used in its construction ensures reliable performance and minimizes PCB space usage.

Datasheet Summary
Powered by GS/AI

The Yageo RT0603 resistor features a resistance value of 475 ohms with a tolerance of ±0.1%. It is designed for high precision and high stability applications, making it suitable for use in converters, printing equipment, server boards, telecom, and consumer electronics. The resistor has a power rating of 100 mW and is packaged in a 0603 case size. It is RoHS compliant and made with lead-free terminations, contributing to reduced environmental impact. The thin film technology used in its construction ensures reliable performance and minimizes PCB space usage.

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 475 ohm .1% 25ppm - RT0603BRD07475RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 475 ohm .1% 25ppm
RT0603BRD07475RL
Thin Film Resistors - SMD 1/10W 475 ohm .1% 25ppm RT0603BRD07475RL
Thin Film Resistors - SMD 1/10W 475ohm .1% 25ppm

Thin Film Resistors - SMD 1/10W 475ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG4561TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4561TR-ND
Chip Resistor - Surface Mount YAG4561TR-ND
475 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

475 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4561DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4561DKR-ND
Chip Resistor - Surface Mount YAG4561DKR-ND
475 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

475 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4561CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4561CT-ND
Chip Resistor - Surface Mount YAG4561CT-ND
475 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

475 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603BRD07475RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07475RL
Chip Resistor - Surface Mount RT0603BRD07475RL
RES SMD 475 OHM 0.1% 1/10W 0603

RES SMD 475 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 475R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4467 - Newark, An Avnet Company
Chicago, IL, United States
Res, 475R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4467
Res, 475R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4467
RES, 475R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:475ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 475R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:475ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 475R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2357 - Newark, An Avnet Company
Chicago, IL, United States
Res, 475R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2357
Res, 475R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2357
RES, 475R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:475ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 475R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:475ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0603BRD07475RL YAG4561TR-ND RT0603BRD07475RL 59AK4467
Product Name Thin Film Resistors - SMD 1/10W 475 ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 475R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 475 ohms 475 ohms 475 ohms 475 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567519P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0012 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details