Yageo USA Chip Resistor - Surface Mount RT0603BRD07464RL

Description
464 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
464 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1664TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1664TR-ND
Chip Resistor - Surface Mount YAG1664TR-ND
464 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

464 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1664DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1664DKR-ND
Chip Resistor - Surface Mount YAG1664DKR-ND
464 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

464 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1664CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1664CT-ND
Chip Resistor - Surface Mount YAG1664CT-ND
464 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

464 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 464 OHM 1/10W .1% SMD 0603 - RT0603BRD07464RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 1/10W .1% SMD 0603
RT0603BRD07464RL
RES 464 OHM 1/10W .1% SMD 0603 RT0603BRD07464RL
RES 464ohm 1/10W .1% SMD 0603

RES 464ohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD07464RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07464RL
Chip Resistor - Surface Mount RT0603BRD07464RL
RES SMD 464 OHM 0.1% 1/10W 0603

RES SMD 464 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 464R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3800 - Newark, An Avnet Company
Chicago, IL, United States
Res, 464R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3800
Res, 464R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3800
RES, 464R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:464ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 464R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:464ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 464R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0339 - Newark, An Avnet Company
Chicago, IL, United States
Res, 464R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0339
Res, 464R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0339
RES, 464R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:464ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 464R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:464ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number YAG1664TR-ND RT0603BRD07464RL RT0603BRD07464RL 58AK3800
Product Name Chip Resistor - Surface Mount RES 464 OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Res, 464R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Resistance Range 464 ohms 464 ohms 464 ohms 464 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD275JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details