Yageo USA Chip Resistor - Surface Mount RT0603BRD07453RL

Description
453 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
453 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4559TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4559TR-ND
Chip Resistor - Surface Mount YAG4559TR-ND
453 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

453 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4559DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4559DKR-ND
Chip Resistor - Surface Mount YAG4559DKR-ND
453 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

453 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4559CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4559CT-ND
Chip Resistor - Surface Mount YAG4559CT-ND
453 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

453 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 453 OHM 1/10W .1% SMD 0603 - RT0603BRD07453RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 1/10W .1% SMD 0603
RT0603BRD07453RL
RES 453 OHM 1/10W .1% SMD 0603 RT0603BRD07453RL
RES 453ohm 1/10W .1% SMD 0603

RES 453ohm 1/10W .1% SMD 0603

Supplier's Site
Res, 453R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2356 - Newark, An Avnet Company
Chicago, IL, United States
Res, 453R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2356
Res, 453R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2356
RES, 453R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:453ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 453R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:453ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 453R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0337 - Newark, An Avnet Company
Chicago, IL, United States
Res, 453R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0337
Res, 453R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0337
RES, 453R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:453ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 453R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:453ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
RES SMD 453 OHM 0.1% 1/10W 0603 - 898-RT0603BRD07453RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 453 OHM 0.1% 1/10W 0603
898-RT0603BRD07453RL
RES SMD 453 OHM 0.1% 1/10W 0603 898-RT0603BRD07453RL
RES SMD 453 OHM 0.1% 1/10W 0603

RES SMD 453 OHM 0.1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number YAG4559TR-ND RT0603BRD07453RL 59AK2356 898-RT0603BRD07453RL
Product Name Chip Resistor - Surface Mount RES 453 OHM 1/10W .1% SMD 0603 Res, 453R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo RES SMD 453 OHM 0.1% 1/10W 0603
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 453 ohms 453 ohms 453 ohms 453 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details