Yageo USA Thin Film Resistors - SMD 1/10W 453K ohm .1% 25ppm RT0603BRD07453KL

Description
Thin Film Resistors - SMD 1/10W 453Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 453Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 453K ohm .1% 25ppm - RT0603BRD07453KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 453K ohm .1% 25ppm
RT0603BRD07453KL
Thin Film Resistors - SMD 1/10W 453K ohm .1% 25ppm RT0603BRD07453KL
Thin Film Resistors - SMD 1/10W 453Kohm .1% 25ppm

Thin Film Resistors - SMD 1/10W 453Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603BRD07453KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD07453KLCT-ND
Chip Resistor - Surface Mount 13-RT0603BRD07453KLCT-ND
453 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

453 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD07453KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD07453KLTR-ND
Chip Resistor - Surface Mount 13-RT0603BRD07453KLTR-ND
453 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

453 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD07453KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD07453KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603BRD07453KLDKR-ND
453 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

453 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603BRD07453KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07453KL
Chip Resistor - Surface Mount RT0603BRD07453KL
RES SMD 453K OHM 0.1% 1/10W 0603

RES SMD 453K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 453K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5749 - Newark, An Avnet Company
Chicago, IL, United States
Res, 453K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5749
Res, 453K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5749
RES, 453K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 453K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 453K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3799 - Newark, An Avnet Company
Chicago, IL, United States
Res, 453K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3799
Res, 453K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3799
RES, 453K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:453kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 453K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:453kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 453K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK8191 - Newark, An Avnet Company
Chicago, IL, United States
Res, 453K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK8191
Res, 453K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK8191
RES, 453K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:453kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 453K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:453kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0603BRD07453KL 13-RT0603BRD07453KLCT-ND RT0603BRD07453KL 46AK5749 58AK3799
Product Name Thin Film Resistors - SMD 1/10W 453K ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 453K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res, 453K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 453000 ohms 453000 ohms 453000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD393GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details