Yageo USA Thin Film Resistors - SMD 1/10W 43K ohm .1% 25ppm RT0603BRD0743KL

Description
Thin Film Resistors - SMD 1/10W 43Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 43Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 43K ohm .1% 25ppm - RT0603BRD0743KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 43K ohm .1% 25ppm
RT0603BRD0743KL
Thin Film Resistors - SMD 1/10W 43K ohm .1% 25ppm RT0603BRD0743KL
Thin Film Resistors - SMD 1/10W 43Kohm .1% 25ppm

Thin Film Resistors - SMD 1/10W 43Kohm .1% 25ppm

Supplier's Site
SMD 10W Resistor - 52-RT0603BRD0743KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-RT0603BRD0743KL
SMD 10W Resistor 52-RT0603BRD0743KL
RES SMD 43K OHM 0.1% 1/10W 0603 Product overview: RT0603BRD0743KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0743KL can be used for catalog matching and distributor lookup.

RES SMD 43K OHM 0.1% 1/10W 0603 Product overview: RT0603BRD0743KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0743KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1054519-RT0603BRD0743KL
Resistors - Chip Resistor - Surface Mount 1054519-RT0603BRD0743KL
Win Source Part Number: 1054519-RT0603BRD074 3KL Category: Resistors>Chip Resistor - Surface Mount Series: RT Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 43 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): ERA-3AEB433V; ERA-3AEB473V; ERA-3AEB393V; RT0603BRE0739K2L; RT0603BRE0741K2L; RT0603BRE0740K2L; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: YAG4557TR,YAG4557CT, YAG4557DKR,RT0603BRD 0743KL-ND

Win Source Part Number: 1054519-RT0603BRD0743KL
Category: Resistors>Chip Resistor - Surface Mount
Series: RT
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 43 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): ERA-3AEB433V; ERA-3AEB473V; ERA-3AEB393V; RT0603BRE0739K2L; RT0603BRE0741K2L; RT0603BRE0740K2L;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: YAG4557TR,YAG4557CT,YAG4557DKR,RT0603BRD0743KL-ND

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4557TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4557TR-ND
Chip Resistor - Surface Mount YAG4557TR-ND
43 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

43 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4557CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4557CT-ND
Chip Resistor - Surface Mount YAG4557CT-ND
43 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

43 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4557DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4557DKR-ND
Chip Resistor - Surface Mount YAG4557DKR-ND
43 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

43 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603BRD0743KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD0743KL
Chip Resistor - Surface Mount RT0603BRD0743KL
RES SMD 43K OHM 0.1% 1/10W 0603

RES SMD 43K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 43K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3797 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3797
Res, 43K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3797
RES, 43K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:43kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 43K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:43kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 43K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5747 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5747
Res, 43K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5747
RES, 43K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 43K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0603BRD0743KL 52-RT0603BRD0743KL 1054519-RT0603BRD0743KL YAG4557TR-ND RT0603BRD0743KL 58AK3797 46AK5747
Product Name Thin Film Resistors - SMD 1/10W 43K ohm .1% 25ppm SMD 10W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 43K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Res, 43K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
Technology / Construction Thin Film (Chip) Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603 (1608 Metric) 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 43000 ohms 43000 ohms 43000 ohms 43000 ohms 43000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details