Thin Film Resistors - SMD 1/10W 432ohm .1% 25ppm
RES SMD 432 OHM 0.1% 1/10W 0603
RES SMD 432 OHM 0.1% 1/10W 0603
432 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
RES SMD 432 OHM 0.1% 1/10W 0603
RES SMD 432 OHM 0.1% 1/10W 0603
| ASAP Semiconductor LLC | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | RT0603BRD07432RL | 13-RT0603BRD07432RLDKR-ND | RT0603BRD07432RL | RT0603BRD07432RL |
| Product Name | Thin Film Resistors - SMD 1/10W 432 ohm .1% 25ppm | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0603; 0603 | 0603; 0603 (1608 Metric) | |
| Resistance Range | 432 ohms | 432 ohms | 432 ohms | 432 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C |