Yageo USA Thin Film Resistors - SMD 1/10W 430K ohm .1% 25ppm RT0603BRD07430KL

Description
Thin Film Resistors - SMD 1/10W 430Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 430Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 430K ohm .1% 25ppm - RT0603BRD07430KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 430K ohm .1% 25ppm
RT0603BRD07430KL
Thin Film Resistors - SMD 1/10W 430K ohm .1% 25ppm RT0603BRD07430KL
Thin Film Resistors - SMD 1/10W 430Kohm .1% 25ppm

Thin Film Resistors - SMD 1/10W 430Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603BRD07430KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD07430KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603BRD07430KLDKR-ND
RES SMD 430K OHM 0.1% 1/10W 0603

RES SMD 430K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD07430KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD07430KLCT-ND
Chip Resistor - Surface Mount 13-RT0603BRD07430KLCT-ND
RES SMD 430K OHM 0.1% 1/10W 0603

RES SMD 430K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD07430KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD07430KLTR-ND
Chip Resistor - Surface Mount 13-RT0603BRD07430KLTR-ND
430 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

430 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603BRD07430KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603BRD07430KL
Resistors - Chip Resistor - Surface Mount RT0603BRD07430KL
RES SMD 430K OHM 0.1% 1/10W 0603

RES SMD 430K OHM 0.1% 1/10W 0603

Supplier's Site
Res, 430K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0336 - Newark, An Avnet Company
Chicago, IL, United States
Res, 430K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0336
Res, 430K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0336
RES, 430K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:430kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 430K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:430kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD07430KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07430KL
Chip Resistor - Surface Mount RT0603BRD07430KL
RES SMD 430K OHM 0.1% 1/10W 0603

RES SMD 430K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0603BRD07430KL 13-RT0603BRD07430KLDKR-ND RT0603BRD07430KL 59AK0336 RT0603BRD07430KL
Product Name Thin Film Resistors - SMD 1/10W 430K ohm .1% 25ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 430K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 430000 ohms 430000 ohms 430000 ohms 430000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details