Yageo USA Thin Film Resistors - SMD 1/10W 422K ohm .1% 25ppm RT0603BRD07422KL

Description
Thin Film Resistors - SMD 1/10W 422Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 422Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 422K ohm .1% 25ppm - RT0603BRD07422KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 422K ohm .1% 25ppm
RT0603BRD07422KL
Thin Film Resistors - SMD 1/10W 422K ohm .1% 25ppm RT0603BRD07422KL
Thin Film Resistors - SMD 1/10W 422Kohm .1% 25ppm

Thin Film Resistors - SMD 1/10W 422Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG4554TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4554TR-ND
Chip Resistor - Surface Mount YAG4554TR-ND
422 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

422 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4554CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4554CT-ND
Chip Resistor - Surface Mount YAG4554CT-ND
422 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

422 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4554DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4554DKR-ND
Chip Resistor - Surface Mount YAG4554DKR-ND
422 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

422 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603BRD07422KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07422KL
Chip Resistor - Surface Mount RT0603BRD07422KL
RES SMD 422K OHM 0.1% 1/10W 0603

RES SMD 422K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 422K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6559 - Newark, An Avnet Company
Chicago, IL, United States
Res, 422K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6559
Res, 422K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6559
RES, 422K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:422kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 422K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:422kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 422K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK6265 - Newark, An Avnet Company
Chicago, IL, United States
Res, 422K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK6265
Res, 422K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK6265
RES, 422K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:422kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 422K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:422kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 422K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5745 - Newark, An Avnet Company
Chicago, IL, United States
Res, 422K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5745
Res, 422K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5745
RES, 422K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 422K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0603BRD07422KL YAG4554TR-ND RT0603BRD07422KL 59AK6559 46AK5745
Product Name Thin Film Resistors - SMD 1/10W 422K ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 422K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Res, 422K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 422000 ohms 422000 ohms 422000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1073273P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 1.2 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details