Yageo USA RES 41.2K OHM 1/10W .1% SMD 0603 RT0603BRD0741K2L

Description
RES 41.2Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 41.2Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 41.2K OHM 1/10W .1% SMD 0603 - RT0603BRD0741K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2K OHM 1/10W .1% SMD 0603
RT0603BRD0741K2L
RES 41.2K OHM 1/10W .1% SMD 0603 RT0603BRD0741K2L
RES 41.2Kohm 1/10W .1% SMD 0603

RES 41.2Kohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG4553TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4553TR-ND
Chip Resistor - Surface Mount YAG4553TR-ND
41.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

41.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4553CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4553CT-ND
Chip Resistor - Surface Mount YAG4553CT-ND
41.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

41.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4553DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4553DKR-ND
Chip Resistor - Surface Mount YAG4553DKR-ND
41.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

41.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 41K2, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8936 - Newark, An Avnet Company
Chicago, IL, United States
Res, 41K2, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8936
Res, 41K2, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8936
RES, 41K2, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 41K2, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 41K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4304 - Newark, An Avnet Company
Chicago, IL, United States
Res, 41K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4304
Res, 41K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4304
RES, 41K2, 0.1%, 0.1W, THIN FILM, 0603; Resistance:41.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 41K2, 0.1%, 0.1W, THIN FILM, 0603; Resistance:41.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD0741K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD0741K2L
Chip Resistor - Surface Mount RT0603BRD0741K2L
RES SMD 41.2KOHM 0.1% 1/10W 0603

RES SMD 41.2KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0603BRD0741K2L YAG4553TR-ND 82AH8936 49AK4304 RT0603BRD0741K2L
Product Name RES 41.2K OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Res, 41K2, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo Res, 41K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 41200 ohms 41200 ohms 41200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details