Yageo USA Chip Resistor - Surface Mount RT0603BRD0740KL

Description
RES 40K OHM 0.1% 1/10W 0603
Request a Quote Datasheet
Description
RES 40K OHM 0.1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603BRD0740KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD0740KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603BRD0740KLDKR-ND
RES 40K OHM 0.1% 1/10W 0603

RES 40K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD0740KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD0740KLCT-ND
Chip Resistor - Surface Mount 13-RT0603BRD0740KLCT-ND
RES 40K OHM 0.1% 1/10W 0603

RES 40K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD0740KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD0740KLTR-ND
Chip Resistor - Surface Mount 13-RT0603BRD0740KLTR-ND
40 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

40 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 40K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3796 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3796
Res, 40K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3796
RES, 40K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:40kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 40K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:40kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 40K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK6263 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK6263
Res, 40K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK6263
RES, 40K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:40kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 40K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:40kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603BRD0740KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD0740KL
Chip Resistor - Surface Mount RT0603BRD0740KL
RES 40K OHM 0.1% 1/10W 0603

RES 40K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 13-RT0603BRD0740KLDKR-ND 58AK3796 RT0603BRD0740KL
Product Name Chip Resistor - Surface Mount Res, 40K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details