40.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
40.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
40.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
YageoThin Film Resistors - SMD 1/10W 40.2Kohm .1% 25ppm
RES, 40K2, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES
RES, 40K2, 0.1%, 0.1W, THIN FILM, 0603; Resistance:40.2kohm;
RES SMD 40.2KOHM 0.1% 1/10W 0603
RES SMD 40.2KOHM 0.1% 1/10W 0603
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 1991542P | 1991542 | YAG1658TR-ND | RT0603BRD0740K2L | 82AH8935 | 49AK4303 | RT0603BRD0740K2L | RT0603BRD0740K2L |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | YageoThin Film Resistors - SMD 1/10W 40.2K ohm .1% 25ppm | Res, 40K2, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo | Res, 40K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip); Thin Film | Thin film | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | 0603; 0603 | Surface Mount Technology (SMT / SMD) | 0603 | 0603; 0603 [1608 Metric] | 0603; 0603 (1608 Metric) | |
| Resistance Range | 40200 ohms | 40200 ohms | 40200 ohms | 40200 ohms | 40200 ohms | |||
| Power Rating | 0.1000 watts | 0.1000 watts | 10 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |