Yageo USA Chip Resistor - Surface Mount RT0603BRD073KL

Description
3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1657TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1657TR-ND
Chip Resistor - Surface Mount YAG1657TR-ND
3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1657DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1657DKR-ND
Chip Resistor - Surface Mount YAG1657DKR-ND
3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1657CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1657CT-ND
Chip Resistor - Surface Mount YAG1657CT-ND
3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1373725-RT0603BRD073KL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373725-RT0603BRD073KL
Resistors - Chip Resistor - Surface Mount 1373725-RT0603BRD073KL
Win Source Part Number: 1373725-RT0603BRD073 KL Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: RT Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 HTSUS: 8533.21.0030 Tolerance: ±0.1% Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±25ppm/°C Resistance: 3 kOhms Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2

Win Source Part Number: 1373725-RT0603BRD073KL
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: RT
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
HTSUS: 8533.21.0030
Tolerance: ±0.1%
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±25ppm/°C
Resistance: 3 kOhms
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2

Buy Now Datasheet
SMD 10W Resistor - 52-RT0603BRD073KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-RT0603BRD073KL
SMD 10W Resistor 52-RT0603BRD073KL
RES SMD 3K OHM 0.1% 1/10W 0603 Product overview: RT0603BRD073KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD073KL can be used for catalog matching and distributor lookup.

RES SMD 3K OHM 0.1% 1/10W 0603 Product overview: RT0603BRD073KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD073KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
YageoThin Film Resistors - SMD 1/10W 3K ohm .1% 25ppm - RT0603BRD073KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/10W 3K ohm .1% 25ppm
RT0603BRD073KL
YageoThin Film Resistors - SMD 1/10W 3K ohm .1% 25ppm RT0603BRD073KL
YageoThin Film Resistors - SMD 1/10W 3Kohm .1% 25ppm

YageoThin Film Resistors - SMD 1/10W 3Kohm .1% 25ppm

Supplier's Site
Surface Mount Resistors - 1991539 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991539
Surface Mount Resistors 1991539
Yageo RT0603BRD073KL

Yageo RT0603BRD073KL

Supplier's Site
Surface Mount Resistors - 1991540 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991540
Surface Mount Resistors 1991540
Yageo RT0603BRD073KL

Yageo RT0603BRD073KL

Supplier's Site
Surface Mount Resistors - 1991540P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991540P
Surface Mount Resistors 1991540P
Yageo RT0603BRD073KL

Yageo RT0603BRD073KL

Supplier's Site
Res, 3K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8916 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8916
Res, 3K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8916
RES, 3K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 3K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number YAG1657TR-ND 1373725-RT0603BRD073KL 52-RT0603BRD073KL RT0603BRD073KL 1991539 1991540P 82AH8916
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 10W Resistor YageoThin Film Resistors - SMD 1/10W 3K ohm .1% 25ppm Surface Mount Resistors Surface Mount Resistors Res, 3K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 (1608 Metric) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-2176771-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers