Yageo USA Resistors - Chip Resistor - Surface Mount RT0603BRD073K32L

Description
Win Source Part Number: 1373557-RT0603BRD073 K32L Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: RT Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 HTSUS: 8533.21.0030 Tolerance: ±0.1% Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±25ppm/°C Resistance: 3.32 kOhms Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2
Request a Quote Datasheet
Description
Win Source Part Number: 1373557-RT0603BRD073 K32L Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: RT Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 HTSUS: 8533.21.0030 Tolerance: ±0.1% Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±25ppm/°C Resistance: 3.32 kOhms Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1373557-RT0603BRD073K32L - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373557-RT0603BRD073K32L
Resistors - Chip Resistor - Surface Mount 1373557-RT0603BRD073K32L
Win Source Part Number: 1373557-RT0603BRD073 K32L Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: RT Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 HTSUS: 8533.21.0030 Tolerance: ±0.1% Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±25ppm/°C Resistance: 3.32 kOhms Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2

Win Source Part Number: 1373557-RT0603BRD073K32L
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: RT
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
HTSUS: 8533.21.0030
Tolerance: ±0.1%
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±25ppm/°C
Resistance: 3.32 kOhms
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2

Buy Now Datasheet
Surface Mount Resistors - 1991529P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991529P
Surface Mount Resistors 1991529P
Yageo RT0603BRD073K32L

Yageo RT0603BRD073K32L

Supplier's Site
Surface Mount Resistors - 1991528 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991528
Surface Mount Resistors 1991528
Yageo RT0603BRD073K32L

Yageo RT0603BRD073K32L

Supplier's Site
Surface Mount Resistors - 1991529 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991529
Surface Mount Resistors 1991529
Yageo RT0603BRD073K32L

Yageo RT0603BRD073K32L

Supplier's Site
Chip Resistor - Surface Mount - YAG1651TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1651TR-ND
Chip Resistor - Surface Mount YAG1651TR-ND
3.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

3.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1651DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1651DKR-ND
Chip Resistor - Surface Mount YAG1651DKR-ND
3.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

3.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1651CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1651CT-ND
Chip Resistor - Surface Mount YAG1651CT-ND
3.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

3.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
SMD 0.1W 3320ohm 75V Resistor - 52-RT0603BRD073K32L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 3320ohm 75V Resistor
52-RT0603BRD073K32L
SMD 0.1W 3320ohm 75V Resistor 52-RT0603BRD073K32L
Fixed Resistor, Thin Film, 0.1W, 3320ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603BRD073K32L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 3320ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 3320ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD073K32L can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.1W, 3320ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603BRD073K32L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 3320ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 3320ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD073K32L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
YageoThin Film Resistors - SMD 1/10W 3.32K ohm .1% 25ppm - RT0603BRD073K32L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/10W 3.32K ohm .1% 25ppm
RT0603BRD073K32L
YageoThin Film Resistors - SMD 1/10W 3.32K ohm .1% 25ppm RT0603BRD073K32L
YageoThin Film Resistors - SMD 1/10W 3.32Kohm .1% 25ppm

YageoThin Film Resistors - SMD 1/10W 3.32Kohm .1% 25ppm

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603BRD073K32L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603BRD073K32L
Resistors - Chip Resistor - Surface Mount RT0603BRD073K32L
RES SMD 3.32KOHM 0.1% 1/10W 0603

RES SMD 3.32KOHM 0.1% 1/10W 0603

Supplier's Site
Res, 3K32, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8919 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K32, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8919
Res, 3K32, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8919
RES, 3K32, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 3K32, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 3K32, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4283 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K32, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4283
Res, 3K32, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4283
RES, 3K32, 0.1%, 0.1W, THIN FILM, 0603; Resistance:3.32kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3K32, 0.1%, 0.1W, THIN FILM, 0603; Resistance:3.32kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD073K32L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD073K32L
Chip Resistor - Surface Mount RT0603BRD073K32L
RES SMD 3.32KOHM 0.1% 1/10W 0603

RES SMD 3.32KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1373557-RT0603BRD073K32L 1991529P 1991528 YAG1651TR-ND 52-RT0603BRD073K32L RT0603BRD073K32L RT0603BRD073K32L 82AH8919 49AK4283 RT0603BRD073K32L
Product Name Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount SMD 0.1W 3320ohm 75V Resistor YageoThin Film Resistors - SMD 1/10W 3.32K ohm .1% 25ppm Resistors - Chip Resistor - Surface Mount Res, 3K32, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo Res, 3K32, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip); Thin Film Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 3320 ohms 3320 ohms 3320 ohms 3320 ohms 3320 ohms 3320 ohms 3320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176090-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details