Yageo USA RES 39.0 OHM 1/10W .1% SMD 0603 RT0603BRD0739RL

Description
RES 39.0ohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 39.0ohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.0 OHM 1/10W .1% SMD 0603 - RT0603BRD0739RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.0 OHM 1/10W .1% SMD 0603
RT0603BRD0739RL
RES 39.0 OHM 1/10W .1% SMD 0603 RT0603BRD0739RL
RES 39.0ohm 1/10W .1% SMD 0603

RES 39.0ohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603BRD0739RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD0739RLTR-ND
Chip Resistor - Surface Mount 13-RT0603BRD0739RLTR-ND
39 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

39 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD0739RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD0739RLCT-ND
Chip Resistor - Surface Mount 13-RT0603BRD0739RLCT-ND
39 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

39 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD0739RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD0739RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603BRD0739RLDKR-ND
39 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

39 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603BRD0739RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD0739RL
Chip Resistor - Surface Mount RT0603BRD0739RL
RES SMD 39 OHM 0.1% 1/10W 0603

RES SMD 39 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res Thin Film 0603 39 Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R - 898-RT0603BRD0739RL - Utmel Electronic Limited
Hong Kong, China
Res Thin Film 0603 39 Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R
898-RT0603BRD0739RL
Res Thin Film 0603 39 Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R 898-RT0603BRD0739RL
Res Thin Film 0603 39 Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R

Res Thin Film 0603 39 Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R

Supplier's Site
Res, 39R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0329 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0329
Res, 39R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0329
RES, 39R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:39ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 39R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:39ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 39R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5736 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5736
Res, 39R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5736
RES, 39R, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 39R, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number RT0603BRD0739RL 13-RT0603BRD0739RLTR-ND RT0603BRD0739RL 898-RT0603BRD0739RL 59AK0329 46AK5736
Product Name RES 39.0 OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res Thin Film 0603 39 Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R Res, 39R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Res, 39R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603; 0603 [1608 Metric] 0603
Resistance Range 39 ohms 39 ohms 39 ohms 39 ohms 39 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2567543P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0022 ohms
View Details