Yageo USA Chip Resistor - Surface Mount RT0603BRD0739K2L

Description
39.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
39.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1648TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1648TR-ND
Chip Resistor - Surface Mount YAG1648TR-ND
39.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

39.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1648DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1648DKR-ND
Chip Resistor - Surface Mount YAG1648DKR-ND
39.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

39.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1648CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1648CT-ND
Chip Resistor - Surface Mount YAG1648CT-ND
39.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

39.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 39.2K OHM 1/10W .1% SMD 0603 - RT0603BRD0739K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2K OHM 1/10W .1% SMD 0603
RT0603BRD0739K2L
RES 39.2K OHM 1/10W .1% SMD 0603 RT0603BRD0739K2L
RES 39.2Kohm 1/10W .1% SMD 0603

RES 39.2Kohm 1/10W .1% SMD 0603

Supplier's Site
RES SMD 39.2K OHM 0.1% 1/10W - 898-RT0603BRD0739K2L - Utmel Electronic Limited
Hong Kong, China
RES SMD 39.2K OHM 0.1% 1/10W
898-RT0603BRD0739K2L
RES SMD 39.2K OHM 0.1% 1/10W 898-RT0603BRD0739K2L
RES SMD 39.2K OHM 0.1% 1/10W

RES SMD 39.2K OHM 0.1% 1/10W

Supplier's Site
Res, 39K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4461 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4461
Res, 39K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4461
RES, 39K2, 0.1%, 0.1W, THIN FILM, 0603; Resistance:39.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 39K2, 0.1%, 0.1W, THIN FILM, 0603; Resistance:39.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603BRD0739K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD0739K2L
Chip Resistor - Surface Mount RT0603BRD0739K2L
RES SMD 39.2KOHM 0.1% 1/10W 0603

RES SMD 39.2KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number YAG1648TR-ND RT0603BRD0739K2L 898-RT0603BRD0739K2L 59AK4461 RT0603BRD0739K2L
Product Name Chip Resistor - Surface Mount RES 39.2K OHM 1/10W .1% SMD 0603 RES SMD 39.2K OHM 0.1% 1/10W Res, 39K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573281 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 220 ohms
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers