Yageo USA Thin Film Resistors - SMD 1/10W 390K ohm .1% 25ppm RT0603BRD07390KL

Description
Thin Film Resistors - SMD 1/10W 390Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 390Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 390K ohm .1% 25ppm - RT0603BRD07390KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 390K ohm .1% 25ppm
RT0603BRD07390KL
Thin Film Resistors - SMD 1/10W 390K ohm .1% 25ppm RT0603BRD07390KL
Thin Film Resistors - SMD 1/10W 390Kohm .1% 25ppm

Thin Film Resistors - SMD 1/10W 390Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG4542TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4542TR-ND
Chip Resistor - Surface Mount YAG4542TR-ND
390 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

390 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4542DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4542DKR-ND
Chip Resistor - Surface Mount YAG4542DKR-ND
390 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

390 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4542CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4542CT-ND
Chip Resistor - Surface Mount YAG4542CT-ND
390 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

390 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 390K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5737 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5737
Res, 390K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5737
RES, 390K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 390K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 390K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3794 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3794
Res, 390K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3794
RES, 390K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:390kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 390K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:390kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603BRD07390KL YAG4542TR-ND 46AK5737 58AK3794
Product Name Thin Film Resistors - SMD 1/10W 390K ohm .1% 25ppm Chip Resistor - Surface Mount Res, 390K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res, 390K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 390000 ohms 390000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers