Yageo USA RES 36.0K OHM 1/10W .1% SMD 0603 RT0603BRD0736KL

Description
RES 36.0Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 36.0Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.0K OHM 1/10W .1% SMD 0603 - RT0603BRD0736KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.0K OHM 1/10W .1% SMD 0603
RT0603BRD0736KL
RES 36.0K OHM 1/10W .1% SMD 0603 RT0603BRD0736KL
RES 36.0Kohm 1/10W .1% SMD 0603

RES 36.0Kohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG1645TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1645TR-ND
Chip Resistor - Surface Mount YAG1645TR-ND
36 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

36 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1645CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1645CT-ND
Chip Resistor - Surface Mount YAG1645CT-ND
36 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

36 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1645DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1645DKR-ND
Chip Resistor - Surface Mount YAG1645DKR-ND
36 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

36 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES SMD 36K OHM 0.1% 1/10W 0603 - 898-RT0603BRD0736KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 36K OHM 0.1% 1/10W 0603
898-RT0603BRD0736KL
RES SMD 36K OHM 0.1% 1/10W 0603 898-RT0603BRD0736KL
RES SMD 36K OHM 0.1% 1/10W 0603

RES SMD 36K OHM 0.1% 1/10W 0603

Supplier's Site
Res, 36K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5733 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5733
Res, 36K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5733
RES, 36K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 36K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 36K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6552 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6552
Res, 36K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6552
RES, 36K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:36kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 36K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:36kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RT0603BRD0736KL YAG1645TR-ND 898-RT0603BRD0736KL 46AK5733 59AK6552
Product Name RES 36.0K OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount RES SMD 36K OHM 0.1% 1/10W 0603 Res, 36K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res, 36K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603 0603; 0603 [1608 Metric]
Resistance Range 36000 ohms 36000 ohms 36000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1782FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details