Yageo USA RES 36.5K OHM 1/10W .1% SMD 0603 RT0603BRD0736K5L

Description
RES 36.5Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 36.5Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.5K OHM 1/10W .1% SMD 0603 - RT0603BRD0736K5L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5K OHM 1/10W .1% SMD 0603
RT0603BRD0736K5L
RES 36.5K OHM 1/10W .1% SMD 0603 RT0603BRD0736K5L
RES 36.5Kohm 1/10W .1% SMD 0603

RES 36.5Kohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG1644TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1644TR-ND
Chip Resistor - Surface Mount YAG1644TR-ND
36.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

36.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1644CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1644CT-ND
Chip Resistor - Surface Mount YAG1644CT-ND
36.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

36.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1644DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1644DKR-ND
Chip Resistor - Surface Mount YAG1644DKR-ND
36.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

36.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603BRD0736K5L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603BRD0736K5L
Resistors - Chip Resistor - Surface Mount RT0603BRD0736K5L
RES SMD 36.5KOHM 0.1% 1/10W 0603

RES SMD 36.5KOHM 0.1% 1/10W 0603

Supplier's Site
Res, 36K5, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4297 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K5, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4297
Res, 36K5, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4297
RES, 36K5, 0.1%, 0.1W, THIN FILM, 0603; Resistance:36.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 36K5, 0.1%, 0.1W, THIN FILM, 0603; Resistance:36.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 36K5, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5734 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K5, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5734
Res, 36K5, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5734
RES, 36K5, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 36K5, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD0736K5L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD0736K5L
Chip Resistor - Surface Mount RT0603BRD0736K5L
RES SMD 36.5KOHM 0.1% 1/10W 0603

RES SMD 36.5KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet
RES SMD 36.5K OHM 0.1% 1/10W - 898-RT0603BRD0736K5L - Utmel Electronic Limited
Hong Kong, China
RES SMD 36.5K OHM 0.1% 1/10W
898-RT0603BRD0736K5L
RES SMD 36.5K OHM 0.1% 1/10W 898-RT0603BRD0736K5L
RES SMD 36.5K OHM 0.1% 1/10W

RES SMD 36.5K OHM 0.1% 1/10W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number RT0603BRD0736K5L YAG1644TR-ND RT0603BRD0736K5L 49AK4297 46AK5734 RT0603BRD0736K5L 898-RT0603BRD0736K5L
Product Name RES 36.5K OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 36K5, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Res, 36K5, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Chip Resistor - Surface Mount RES SMD 36.5K OHM 0.1% 1/10W
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 36500 ohms 36500 ohms 36500 ohms 36500 ohms 36500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4874FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details