Yageo USA Thin Film Resistors - SMD 1/10W 360 ohm .1% 25ppm RT0603BRD07360RL

Description
Thin Film Resistors - SMD 1/10W 360ohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 360ohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 360 ohm .1% 25ppm - RT0603BRD07360RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 360 ohm .1% 25ppm
RT0603BRD07360RL
Thin Film Resistors - SMD 1/10W 360 ohm .1% 25ppm RT0603BRD07360RL
Thin Film Resistors - SMD 1/10W 360ohm .1% 25ppm

Thin Film Resistors - SMD 1/10W 360ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG1643TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1643TR-ND
Chip Resistor - Surface Mount YAG1643TR-ND
360 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

360 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1643DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1643DKR-ND
Chip Resistor - Surface Mount YAG1643DKR-ND
360 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

360 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1643CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1643CT-ND
Chip Resistor - Surface Mount YAG1643CT-ND
360 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

360 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603BRD07360RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603BRD07360RL
Resistors - Chip Resistor - Surface Mount RT0603BRD07360RL
RES SMD 360 OHM 0.1% 1/10W 0603

RES SMD 360 OHM 0.1% 1/10W 0603

Supplier's Site
Res, 360R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK4987 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK4987
Res, 360R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK4987
RES, 360R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:360ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 360R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:360ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 360R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2347 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2347
Res, 360R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2347
RES, 360R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:360ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 360R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:360ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603BRD07360RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07360RL
Chip Resistor - Surface Mount RT0603BRD07360RL
RES SMD 360 OHM 0.1% 1/10W 0603

RES SMD 360 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0603BRD07360RL YAG1643TR-ND RT0603BRD07360RL 58AK4987 RT0603BRD07360RL
Product Name Thin Film Resistors - SMD 1/10W 360 ohm .1% 25ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 360R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 360 ohms 360 ohms 360 ohms 360 ohms 360 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8203FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details