Yageo USA RES 34.8 OHM 1/10W .1% SMD 0603 RT0603BRD0734R8L

Description
RES 34.8ohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 34.8ohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8 OHM 1/10W .1% SMD 0603 - RT0603BRD0734R8L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8 OHM 1/10W .1% SMD 0603
RT0603BRD0734R8L
RES 34.8 OHM 1/10W .1% SMD 0603 RT0603BRD0734R8L
RES 34.8ohm 1/10W .1% SMD 0603

RES 34.8ohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD0734R8L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603BRD0734R8L-ND
Chip Resistor - Surface Mount RT0603BRD0734R8L-ND
34.8 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

34.8 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603BRD0734R8L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD0734R8L
Chip Resistor - Surface Mount RT0603BRD0734R8L
RES SMD 34.8 OHM 0.1% 1/10W 0603

RES SMD 34.8 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0603BRD0734R8L RT0603BRD0734R8L-ND RT0603BRD0734R8L
Product Name RES 34.8 OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 34.8 ohms 34.8 ohms 34.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-2176073-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 665 ohms
View Details
5 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details