Yageo USA RES 34.8K OHM 1/10W .1% SMD 0603 RT0603BRD0734K8L

Description
RES 34.8Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 34.8Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8K OHM 1/10W .1% SMD 0603 - RT0603BRD0734K8L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8K OHM 1/10W .1% SMD 0603
RT0603BRD0734K8L
RES 34.8K OHM 1/10W .1% SMD 0603 RT0603BRD0734K8L
RES 34.8Kohm 1/10W .1% SMD 0603

RES 34.8Kohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG4537TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4537TR-ND
Chip Resistor - Surface Mount YAG4537TR-ND
34.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

34.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4537DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4537DKR-ND
Chip Resistor - Surface Mount YAG4537DKR-ND
34.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

34.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4537CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4537CT-ND
Chip Resistor - Surface Mount YAG4537CT-ND
34.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

34.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603BRD0734K8L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD0734K8L
Chip Resistor - Surface Mount RT0603BRD0734K8L
RES SMD 34.8KOHM 0.1% 1/10W 0603

RES SMD 34.8KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 34K8, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4455 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K8, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4455
Res, 34K8, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4455
RES, 34K8, 0.1%, 0.1W, THIN FILM, 0603; Resistance:34.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 34K8, 0.1%, 0.1W, THIN FILM, 0603; Resistance:34.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 34K8, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6549 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K8, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6549
Res, 34K8, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6549
RES, 34K8, 0.1%, 0.1W, THIN FILM, 0603; Resistance:34.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 34K8, 0.1%, 0.1W, THIN FILM, 0603; Resistance:34.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0603BRD0734K8L YAG4537TR-ND RT0603BRD0734K8L 59AK4455
Product Name RES 34.8K OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 34K8, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 34800 ohms 34800 ohms 34800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4122FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details