Yageo USA Thin Film Resistors - SMD 1/10W 348K ohm .1% 25ppm RT0603BRD07348KL

Description
Thin Film Resistors - SMD 1/10W 348Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 348Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 348K ohm .1% 25ppm - RT0603BRD07348KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 348K ohm .1% 25ppm
RT0603BRD07348KL
Thin Film Resistors - SMD 1/10W 348K ohm .1% 25ppm RT0603BRD07348KL
Thin Film Resistors - SMD 1/10W 348Kohm .1% 25ppm

Thin Film Resistors - SMD 1/10W 348Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603BRD07348KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD07348KLCT-ND
Chip Resistor - Surface Mount 13-RT0603BRD07348KLCT-ND
348 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

348 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD07348KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD07348KLTR-ND
Chip Resistor - Surface Mount 13-RT0603BRD07348KLTR-ND
348 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

348 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD07348KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD07348KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603BRD07348KLDKR-ND
348 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

348 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 348K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4457 - Newark, An Avnet Company
Chicago, IL, United States
Res, 348K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4457
Res, 348K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4457
RES, 348K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:348kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 348K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:348kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 348K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3793 - Newark, An Avnet Company
Chicago, IL, United States
Res, 348K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3793
Res, 348K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3793
RES, 348K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:348kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 348K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:348kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 348K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5732 - Newark, An Avnet Company
Chicago, IL, United States
Res, 348K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5732
Res, 348K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5732
RES, 348K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 348K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD07348KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07348KL
Chip Resistor - Surface Mount RT0603BRD07348KL
RES SMD 348K OHM 0.1% 1/10W 0603

RES SMD 348K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0603BRD07348KL 13-RT0603BRD07348KLCT-ND 59AK4457 46AK5732 RT0603BRD07348KL
Product Name Thin Film Resistors - SMD 1/10W 348K ohm .1% 25ppm Chip Resistor - Surface Mount Res, 348K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Res, 348K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 348000 ohms 348000 ohms 348000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2567729P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details