Yageo USA Thin Film Resistors - SMD 1/10W 33 ohm .1% 25ppm RT0603BRD0733RL

Description
Thin Film Resistors - SMD 1/10W 33ohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 33ohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 33 ohm .1% 25ppm - RT0603BRD0733RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 33 ohm .1% 25ppm
RT0603BRD0733RL
Thin Film Resistors - SMD 1/10W 33 ohm .1% 25ppm RT0603BRD0733RL
Thin Film Resistors - SMD 1/10W 33ohm .1% 25ppm

Thin Film Resistors - SMD 1/10W 33ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603BRD0733RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD0733RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603BRD0733RLDKR-ND
33 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

33 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD0733RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD0733RLTR-ND
Chip Resistor - Surface Mount 13-RT0603BRD0733RLTR-ND
33 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

33 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD0733RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD0733RLCT-ND
Chip Resistor - Surface Mount 13-RT0603BRD0733RLCT-ND
33 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

33 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 33R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5729 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5729
Res, 33R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5729
RES, 33R, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 33R, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 33R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK8178 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK8178
Res, 33R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK8178
RES, 33R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:33ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 33R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:33ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603BRD0733RL 13-RT0603BRD0733RLDKR-ND 46AK5729 58AK8178
Product Name Thin Film Resistors - SMD 1/10W 33 ohm .1% 25ppm Chip Resistor - Surface Mount Res, 33R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res, 33R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 33 ohms 33 ohms 33 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C820J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details