Yageo USA RES 33.2K OHM 1/10W .1% SMD 0603 RT0603BRD0733K2L

Description
RES 33.2Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 33.2Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2K OHM 1/10W .1% SMD 0603 - RT0603BRD0733K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 1/10W .1% SMD 0603
RT0603BRD0733K2L
RES 33.2K OHM 1/10W .1% SMD 0603 RT0603BRD0733K2L
RES 33.2Kohm 1/10W .1% SMD 0603

RES 33.2Kohm 1/10W .1% SMD 0603

Supplier's Site
Surface Mount Resistors - 1991513P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991513P
Surface Mount Resistors 1991513P
Yageo RT0603BRD0733K2L

Yageo RT0603BRD0733K2L

Supplier's Site
Surface Mount Resistors - 1991513 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991513
Surface Mount Resistors 1991513
Yageo RT0603BRD0733K2L

Yageo RT0603BRD0733K2L

Supplier's Site
Surface Mount Resistors - 1991512 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991512
Surface Mount Resistors 1991512
Yageo RT0603BRD0733K2L

Yageo RT0603BRD0733K2L

Supplier's Site
Chip Resistor - Surface Mount - YAG4534TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4534TR-ND
Chip Resistor - Surface Mount YAG4534TR-ND
33.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

33.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4534DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4534DKR-ND
Chip Resistor - Surface Mount YAG4534DKR-ND
33.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

33.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4534CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4534CT-ND
Chip Resistor - Surface Mount YAG4534CT-ND
33.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

33.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603BRD0733K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD0733K2L
Chip Resistor - Surface Mount RT0603BRD0733K2L
RES SMD 33.2KOHM 0.1% 1/10W 0603

RES SMD 33.2KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 33K2, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8926 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K2, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8926
Res, 33K2, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8926
RES, 33K2, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 33K2, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number RT0603BRD0733K2L 1991513P 1991513 YAG4534TR-ND RT0603BRD0733K2L 82AH8926
Product Name RES 33.2K OHM 1/10W .1% SMD 0603 Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 33K2, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 0603
Resistance Range 33200 ohms 33200 ohms 33200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Technology / Construction Thin Film (Chip); Thin Film Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details