Yageo USA Chip Resistor - Surface Mount RT0603BRD07332RL

Description
332 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
332 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1639TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1639TR-ND
Chip Resistor - Surface Mount YAG1639TR-ND
332 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

332 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1639DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1639DKR-ND
Chip Resistor - Surface Mount YAG1639DKR-ND
332 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

332 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1639CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1639CT-ND
Chip Resistor - Surface Mount YAG1639CT-ND
332 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

332 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
YageoThin Film Resistors - SMD 1/10W 332 ohm .1% 25ppm - RT0603BRD07332RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/10W 332 ohm .1% 25ppm
RT0603BRD07332RL
YageoThin Film Resistors - SMD 1/10W 332 ohm .1% 25ppm RT0603BRD07332RL
YageoThin Film Resistors - SMD 1/10W 332ohm .1% 25ppm

YageoThin Film Resistors - SMD 1/10W 332ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD07332RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07332RL
Chip Resistor - Surface Mount RT0603BRD07332RL
RES SMD 332 OHM 0.1% 1/10W 0603

RES SMD 332 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number YAG1639TR-ND RT0603BRD07332RL RT0603BRD07332RL
Product Name Chip Resistor - Surface Mount YageoThin Film Resistors - SMD 1/10W 332 ohm .1% 25ppm Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 332 ohms 332 ohms 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details