Yageo USA RES 332K OHM 1/10W .1% SMD 0603 RT0603BRD07332KL

Description
RES 332Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 332Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332K OHM 1/10W .1% SMD 0603 - RT0603BRD07332KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332K OHM 1/10W .1% SMD 0603
RT0603BRD07332KL
RES 332K OHM 1/10W .1% SMD 0603 RT0603BRD07332KL
RES 332Kohm 1/10W .1% SMD 0603

RES 332Kohm 1/10W .1% SMD 0603

Supplier's Site
Surface Mount Resistors - 1991511 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991511
Surface Mount Resistors 1991511
Yageo RT0603BRD07332KL

Yageo RT0603BRD07332KL

Supplier's Site
Surface Mount Resistors - 1991510 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991510
Surface Mount Resistors 1991510
Yageo RT0603BRD07332KL

Yageo RT0603BRD07332KL

Supplier's Site
Surface Mount Resistors - 1991511P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991511P
Surface Mount Resistors 1991511P
Yageo RT0603BRD07332KL

Yageo RT0603BRD07332KL

Supplier's Site
Chip Resistor - Surface Mount - YAG4533TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4533TR-ND
Chip Resistor - Surface Mount YAG4533TR-ND
332 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

332 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4533CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4533CT-ND
Chip Resistor - Surface Mount YAG4533CT-ND
332 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

332 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4533DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4533DKR-ND
Chip Resistor - Surface Mount YAG4533DKR-ND
332 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

332 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 332K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8927 - Newark, An Avnet Company
Chicago, IL, United States
Res, 332K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8927
Res, 332K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8927
RES, 332K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 332K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 332K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0326 - Newark, An Avnet Company
Chicago, IL, United States
Res, 332K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0326
Res, 332K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0326
RES, 332K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:332kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 332K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:332kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD07332KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07332KL
Chip Resistor - Surface Mount RT0603BRD07332KL
RES SMD 332K OHM 0.1% 1/10W 0603

RES SMD 332K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0603BRD07332KL 1991511 1991511P YAG4533TR-ND 82AH8927 59AK0326 RT0603BRD07332KL
Product Name RES 332K OHM 1/10W .1% SMD 0603 Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 332K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo Res, 332K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 332000 ohms 332000 ohms 332000 ohms 332000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4323FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details